location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KanexPro SW-HDSC51HDBT video switch HDMI/VGA/DisplayPort

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KanexPro Check ‘KanexPro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW-HDSC51HDBT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SW-HDSC51HDBT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0813982021402 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘KanexPro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KanexPro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:17
The date of the most recent change of this product data-sheet in Icecat.
KanexPro SW-HDSC51HDBT user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KanexPro SW-HDSC51HDBT video switch HDMI/VGA/DisplayPort
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Seamlessly switch & scale 5-video inputs to 2-outputs using HDBaseT & HDMI
  • - Auto-switching enabled
  • - HDBaseT output extends CAT5e/6 distance up to 230 feet (70 meters)
  • - Includes HDBaseT receiver w/ PoH support
  • - Built-in Audio De-embedder for HDMI & VGA inputs
  • - Selectable output resolutions supported: 1920x1200, 1920x1080, 1600x1200, 1360x768, 1280x800, 1280x720, 1024x768
  • - HDCP 2.2 compliant & CEC
  • - VGA video supports C-video, YPbPr and VGA
  • - 48V phantom power for condensers
  • - MIC port supports balanced/unbalanced signal, suppresses external noise effectively
  • - 3-level MIC input for use with: condenser, dynamic & wireless microphones
  • - Bi-directional IR & RS232 control
  • - Controllable via buttons, IR remote, RS232 & Web-based GUI
  • - Includes IR remote
  • - Powerful OSD function
Long product name KanexPro SW-HDSC51HDBT video switch HDMI/VGA/DisplayPort :
The long product name of KanexPro SW-HDSC51HDBT video switch HDMI/VGA/DisplayPort. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDBaseT, HDMI, MHL, DP, VGA, DisplayPort, HDCP 2.2, RS-232, IR, 220x44x172.5 mm
More>>>
Short summary description KanexPro SW-HDSC51HDBT video switch HDMI/VGA/DisplayPort:
This short summary of the KanexPro SW-HDSC51HDBT video switch HDMI/VGA/DisplayPort data-sheet is auto-generated and uses the product title and the first six key specs.

KanexPro SW-HDSC51HDBT, HDMI/VGA/DisplayPort, Black, 70 m, 1024 x 768 (XGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1600 x 1200 (UXGA),..., 10000 Ω, 70 Ω

Long summary description KanexPro SW-HDSC51HDBT video switch HDMI/VGA/DisplayPort:
This is an auto-generated long summary of KanexPro SW-HDSC51HDBT video switch HDMI/VGA/DisplayPort based on the first three specs of the first five spec groups.

KanexPro SW-HDSC51HDBT. Video port type: HDMI/VGA/DisplayPort. Product colour: Black, Maximum operating distance: 70 m, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1600 x 1200 (UXGA),.... Power consumption (typical): 27 W. Width: 220 mm, Depth: 172.5 mm, Height: 44 mm

Country Distributor
United Kingdom 1 distributor(s)