location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

KanexPro HD2PSPB video splitter HDMI 2x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KanexPro Check ‘KanexPro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD2PSPB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD2PSPB
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘KanexPro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KanexPro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name KanexPro HD2PSPB video splitter HDMI 2x HDMI :
The long product name of KanexPro HD2PSPB video splitter HDMI 2x HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI in x 1, HDMI out x 2, 6.75 Gbps, 285 g
More>>>
Short summary description KanexPro HD2PSPB video splitter HDMI 2x HDMI:
This short summary of the KanexPro HD2PSPB video splitter HDMI 2x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

KanexPro HD2PSPB, HDMI, 2x HDMI, Black, Metal, FCC, CE, UL, 8 W

Long summary description KanexPro HD2PSPB video splitter HDMI 2x HDMI:
This is an auto-generated long summary of KanexPro HD2PSPB video splitter HDMI 2x HDMI based on the first three specs of the first five spec groups.

KanexPro HD2PSPB. Video port type: HDMI, Video out: 2x HDMI. Product colour: Black, Housing material: Metal, Certification: FCC, CE, UL. Power consumption (typical): 8 W. Dimensions (WxDxH): 152 x 70 x 25 mm, Weight: 285 g

Country Distributor
United Kingdom 1 distributor(s)