Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kaiser Fototechnik 6831 30.5mm camera filter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaiser Fototechnik
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6831
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6831
Category
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
camera filters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaiser Fototechnik: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9881
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 27 Aug 2017 05:35:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kaiser Fototechnik 6831 30.5mm camera filter :
The short editorial description of Kaiser Fototechnik 6831 30.5mm camera filter

6831 - 30.5 mm, Red
More>>>
Short summary description Kaiser Fototechnik 6831 30.5mm camera filter:
This short summary of the Kaiser Fototechnik 6831 30.5mm camera filter data-sheet is auto-generated and uses the product title and the first six key specs.
Kaiser Fototechnik 6831, 3.05 cm, Red
Long summary description Kaiser Fototechnik 6831 30.5mm camera filter :

Kaiser Fototechnik 6831. Filter size: 3.05 cm, Colour of product: Red

This is an auto-generated long summary of Kaiser Fototechnik 6831 30.5mm camera filter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.