Kärcher logo

Kärcher A2504 vacuum 25 L Dry&wet 1400 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13366
Info modified on:
04 Apr 2019, 05:13:43
Long product name Kärcher A2504 vacuum 25 L Dry&wet 1400 W:

A 2504 Vacuum 210 mbar

Short summary description Kärcher A2504 vacuum 25 L Dry&wet 1400 W:

Kärcher A2504, 1400 W, Dry&wet, 25 L

Long summary description Kärcher A2504 vacuum 25 L Dry&wet 1400 W:

Kärcher A2504. Maximum input power: 1400 W. Cleaning type: Dry&wet, Dust capacity: 25 L

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.