Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Internal
- - Host interface: PCI
- - Output interface: USB 2.0
Long product name König 4+1 USB 2.0 interface cards/adapter Internal
:
PCI, 4 external USB 2.0, 1 internal USB 2.0
The long product name of König 4+1 USB 2.0 interface cards/adapter Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PCI, 4 external USB 2.0, 1 internal USB 2.0
More>>>
Short summary description König 4+1 USB 2.0 interface cards/adapter Internal:
This short summary of the König 4+1 USB 2.0 interface cards/adapter Internal data-sheet is auto-generated and uses the product title and the first six key specs.
König 4+1 USB 2.0, PCI, USB 2.0, 480 Mbit/s
Long summary description König 4+1 USB 2.0 interface cards/adapter Internal:
This is an auto-generated long summary of König 4+1 USB 2.0 interface cards/adapter Internal based on the first three specs of the first five spec groups.
König 4+1 USB 2.0. Host interface: PCI, Output interface: USB 2.0. Data transfer rate: 480 Mbit/s