JVC XV-N652S DVD Video Player, 14-bit/108MHz, 24-bit/192kHz, CD, 8 W, 1 W, 1.5 kg
JVC XV-N652S DVD Video Player. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: CD. Power consumption (typical): 8 W, Power consumption (standby): 1 W. Weight: 1.5 kg