JVC XV-N450, 14-bit/108MHz, 24-bit/192kHz, MP3, DVD-R, DVD-RW, 8 W, 1 W
JVC XV-N450. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3. Disc types supported: DVD-R, DVD-RW. Power consumption (typical): 8 W, Power consumption (standby): 1 W