JVC XV-N350B DVD Video Player, 14-bit/108MHz, 24-bit/192kHz, 8 W, 1 W, 1.5 kg, AC 220-240 V, 50/60 Hz
JVC XV-N350B DVD Video Player. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Power consumption (typical): 8 W, Power consumption (standby): 1 W. Weight: 1.5 kg. Power requirements: AC 220-240 V, 50/60 Hz, Dimensions (WxDxH): 430 x 39 x 192 mm, Playback formats: DVD-RW/-R/+RW/+R, CD, CD-R/RW, SVCD/VCD, WMA/MP3/JPEG