Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC 512MB Digital Audio Player, Silver 0.512 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB Digital Audio Player, Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAF57
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5115
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC 512MB Digital Audio Player, Silver 0.512 GB :
The short editorial description of JVC 512MB Digital Audio Player, Silver 0.512 GB

512MB Digital Audio Player, Silver
More>>>
JVC 512MB Digital Audio Player, Silver 0.512 GB:
The official marketing text of JVC 512MB Digital Audio Player, Silver 0.512 GB as supplied by the manufacturer

Compact portable MP3/WMA player with 512MB Flash Memory -- featuring high-quality sound and Audio Line Input for direct recording from analogue devices.
- Compatible audio playback formats: MP3, WMA, WMA-DRM.
- Playback Time: 11 hours.
- Data file storage capability (USB mass storage class support).
- Rechargeable battery (via USB).
- USB Connection.
- 5 Preset EQ and 1 User Modes.
- Full dot-matrix LCD with backlight.
- Built-in 18-bit Sigma-Delta D/A Converter for superior sound.
- Neodymium Magnet Driver headphone with neckstrap.
- Audio Line Input for direct recording from a connected analogue device.
- 'Drag and drop' easy file transfer from PC via USB terminal.
- Menu Languages: English and Chinese (Simplified, Traditional).
- 27 Languages Support for Tag Information.

Short summary description JVC 512MB Digital Audio Player, Silver 0.512 GB:
This short summary of the JVC 512MB Digital Audio Player, Silver 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

JVC 512MB Digital Audio Player, Silver, 0.512 GB, LCD, 39 g

Long summary description JVC 512MB Digital Audio Player, Silver 0.512 GB:
This is an auto-generated long summary of JVC 512MB Digital Audio Player, Silver 0.512 GB based on the first three specs of the first five spec groups.

JVC 512MB Digital Audio Player, Silver. Total storage capacity: 0.512 GB. Display: LCD. Continuous audio playback time: 11 h. Weight: 39 g

Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
0.512 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer bands quantity
6
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Record modes
Voice recording *
If the device is geared up for voice recording.
No
Ports & interfaces
Line-in
Yes
Power
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
11 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
39 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
41 x 73 x 17.5 mm
File type
MP3, WMA, WMA-DRM
Bit rate
MP3: 8 - 320kbps; WMA: 32 - 192kbps
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:03
Uk has collected 1 expert review for JVC 512MB Digital Audio Player, Silver 0.512 GB and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:03
Nl heeft 1 proffesionele recensie voor JVC 512MB Digital Audio Player, Silver 0,512 GB gevonden en de beoordeling is 60 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:03
Fr a recueilli 1 avis d’experts pour JVC 512MB Digital Audio Player, Silver 0,512 Go et la note moyenne est de 60 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:51:55
De hat 1 Expertenmeinung für JVC 512MB Digital Audio Player, Silver 0,512 GB zusammengestellt, die Beurteilung ist 60 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:51:55
Testseek ha raccolto 1 recensione da parte di esperti per JVC 512MB Digital Audio Player, Silver 0,512 GB e la valutazione è di 60 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:51:55
Es ha coleccionado 1 opiniones de expertos para JVC 512MB Digital Audio Player, Silver 0,512 GB y la calificación media es 60 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:04
Dk har samlet 1 ekspertanmeldelse for JVC 512MB Digital Audio Player, Silver 0,512 GB og bedømmelsen er 60 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:02
Testseek получил 1 экспертную оценку для JVC 512MB Digital Audio Player, Silver 0,512 ГБ, рейтинг составляет 60 из 100. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:03
Se har samlat in 1 experttest för JVC 512MB Digital Audio Player, Silver 0,512 GB och det genomsnittliga betyget är 60 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:04
Testseek har samlet 1 ekspertomtale for JVC 512MB Digital Audio Player, Silver 0,512 GB og ratingen er 60 av 100. Klikk under og bruk Testseek for å finne alle stemmene, prisbelønninger og konklusjoner.
60%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-20 14:51:53
Up until I was handed the XA-F57 to review I have to admit that I didn’t know JVC made MP3 players. It seems that every electronics company feels it has to offer a digital audio device to truly be part of the 21st century but I found myself wonde...
60%
Show all
Customer service details