Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC XA-F107 1GB MP3 Player, Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XA-F107 1GB MP3 Player, Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAF107
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4947
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:56:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC XA-F107 1GB MP3 Player, Silver :
The short editorial description of JVC XA-F107 1GB MP3 Player, Silver

XA-F107 1GB MP3 Player, Silver
More>>>
JVC XA-F107 1GB MP3 Player, Silver:
The official marketing text of JVC XA-F107 1GB MP3 Player, Silver as supplied by the manufacturer

Compact portable MP3/WMA player with 1GB Flash Memory - featuring high-quality sound and Audio Line Input for direct recording from analogue devices.
- Compatible audio playback formats: MP3, WMA, WMA-DRM.
- Playback Time: 11 hours.
- Data file storage capability (USB mass storage class support).
- Rechargeable battery (via USB).
- USB Connection.
- 5 Preset EQ and 1 User Modes.
- Full dot-matrix LCD with backlight.
- Built-in 18-bit Sigma-Delta D/A Converter for superior sound.
- Neodymium Magnet Driver headphone with neckstrap.
- Audio Line Input for direct recording from a connected analogue device.
- 'Drag and drop' easy file transfer from PC via USB terminal.
- Menu Languages: English and Chinese (Simplified, Traditional).
- 27 Languages Support for Tag Information.

Short summary description JVC XA-F107 1GB MP3 Player, Silver:
This short summary of the JVC XA-F107 1GB MP3 Player, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

JVC XA-F107 1GB MP3 Player, Silver, 1 GB, LCD, 39 g, Silver

Long summary description JVC XA-F107 1GB MP3 Player, Silver:
This is an auto-generated long summary of JVC XA-F107 1GB MP3 Player, Silver based on the first three specs of the first five spec groups.

JVC XA-F107 1GB MP3 Player, Silver. Total storage capacity: 1 GB. Display: LCD. Continuous audio playback time: 11 h. Weight: 39 g. Product colour: Silver

Performance
Sleep timer
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
1 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer bands quantity
6
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Record modes
Voice recording *
If the device is geared up for voice recording.
No
Ports & interfaces
Line-in
Yes
Power
Continuous audio playback time *
Number of hours on average for continuous play. This is dependent on the device battery capacity.
11 h
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
39 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
41 x 73 x 17.5 mm
File type
MP3, WMA, WMA-DRM
Bit rate
MP3: 8 - 320kbps; WMA: 32 - 192kbps
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/Me/2000/XP
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:27
Uk has collected 3 expert reviews for JVC XA-F107 1GB MP3 Player, Silver and the average expert rating is 52 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
52%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:27
Nl heeft 3 proffesionele recensies verzameld voor JVC XA-F107 1GB MP3 Player, Silver Zilver. Het gemiddelde van deze proffesionele recensies is 52 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
52%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:27
Fr a recueilli 3 avis d’experts pour JVC XA-F107 1GB MP3 Player, Silver Argent 1 Go et la note moyenne est de 52 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
52%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:21
De hat 3 Expertenmeinungen über JVC XA-F107 1GB MP3 Player, Silver Silber eingeholt. Das duchschnittliche Epertenrating ist 52 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
52%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:21
Testseek ha raccolto 3 recensioni da parte di esperti per JVC XA-F107 1GB MP3 Player, Silver Argento e la valutazione media da parte degli esperti è di 52 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
52%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:21
Es ha coleccionado 3 opiniones de expertos para JVC XA-F107 1GB MP3 Player, Silver Plata y la calificación media es 52 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
52%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:28
Dk har samlet 3 ekspertanmeldelser for JVC XA-F107 1GB MP3 Player, Silver Sølv og den gennemsnitlige ekspertbedømmelse er 52 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
52%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:26
Testseek получил 3 экспертных оценок для JVC XA-F107 1GB MP3 Player, Silver Серебряный 1 ГБ, средний экспертный рейтинг составляет 52 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
52%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:27
Se har samlat in 3 experttester för JVC XA-F107 1GB MP3 Player, Silver och det genomsnittliga betyget är 52 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
52%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:52:28
Testseek har samlet 3 ekspertomtaler for JVC XA-F107 1GB MP3 Player, Silver Sølv og gjennomsnittlig rating fra ekspertene er 52 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
52%
Source Review comments Score
smarthouse.com.au
Updated:
2013-11-20 14:52:10
Japanese CE Company JVC have openly admitted that they manufacture poor quality products but their latest MP3 player should never have seen the light of day. The XA-F107 comes in five colours – black, silver, red and a rather startling bubblegum pink...
40%
v3.co.uk
Updated:
2013-11-20 14:52:13
Another tiny MP3 player but this one can record music too...
60%
Show all
Customer service details