Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC Video data recorder (1.3 Terabytes) video cassette recorder (VCR)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Video data recorder (1.3 Terabytes)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VR-N100U-2000
Category
Also known as a VCR, this is is an electro-mechanical device that records analog audio and analog video from broadcast television on a removable, magnetic tape videocassette.
Video Cassette Recorders (VCR)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3920
This statistic is based on the 85032 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83078 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC Video data recorder (1.3 Terabytes) video cassette recorder (VCR) :
The short editorial description of JVC Video data recorder (1.3 Terabytes) video cassette recorder (VCR)

Network video recorder 1.3TB 16 cameras 30FPS VGA single IP
More>>>
JVC Video data recorder (1.3 Terabytes) video cassette recorder (VCR):
The official marketing text of JVC Video data recorder (1.3 Terabytes) video cassette recorder (VCR) as supplied by the manufacturer

Use in combination with IP cameras to manage, record, and secure digital
video over an Ethernet IP network.

Features:
- Integrated Network Video Recorder and IP Camera Management.
- Easy Access to Live and Archived Video from Anywhere and Anytime.
- Records up to 16 Cameras, at up to 30fps at Full VGA Resolution.
- One Click Network Camera Configuration with Auto-discovery of Cameras and Encoders.
- Supports DHCP or Static IP Addressing.
- One IP Address to Control and Monitor Thousands of IP Cameras, Even in Remote Locations.
- Video Stays in Digital Domain for Less Signal Degradation.
- Manages the Camera’s Access to Network Preserving Scarce Bandwidth.
- Storage of 1.3TB/2.0TB of RAID/JBOD Available and Expandable to over 100TB.
- Controllable via Any JAVA-enabled Web Browser on Any Platform.
- Interfaces with IT Industry Standard Hardware.

Short summary description JVC Video data recorder (1.3 Terabytes) video cassette recorder (VCR):
This short summary of the JVC Video data recorder (1.3 Terabytes) video cassette recorder (VCR) data-sheet is auto-generated and uses the product title and the first six key specs.

JVC Video data recorder (1.3 Terabytes), 11.3 kg, 425 x 579 x 44 mm, AC 120V, 0.5A

Long summary description JVC Video data recorder (1.3 Terabytes) video cassette recorder (VCR):
This is an auto-generated long summary of JVC Video data recorder (1.3 Terabytes) video cassette recorder (VCR) based on the first three specs of the first five spec groups.

JVC Video data recorder (1.3 Terabytes). Weight: 11.3 kg, Dimensions (WxDxH): 425 x 579 x 44 mm. Power requirements: AC 120V, 0.5A

Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.3 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
425 x 579 x 44 mm
Power
Power requirements
AC 120V, 0.5A
Customer service details