Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC VN-C655U PTZ Dome Network Camera

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VN-C655U PTZ Dome Network Camera
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VN-C655U
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3050
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC VN-C655U PTZ Dome Network Camera :
The short editorial description of JVC VN-C655U PTZ Dome Network Camera

VN-C655U Indoor/Outdoor PTZ Dome Network Camera - Color, Black & W
More>>>
JVC VN-C655U PTZ Dome Network Camera:
The official marketing text of JVC VN-C655U PTZ Dome Network Camera as supplied by the manufacturer

The VN-C655U is a high performance IP-Network based indoor/outdoor dome camera with pan, tilt and zoom functions. With a built-in web server, it can function as a powerful standalone IP camera for a variety of surveillance applications. Its full feature set and high image quality make it the ideal camera for the most advanced IP-Network systems.

¼-inch CCD with 25x Optical Zoom
A high-resolution ¼-inch interline transfer CCD with IR cut filter captures scenes in realistic color, while the zoom functions (25x optical + 10x electronic) provide excellent detail when and where it is needed.

Extended Dynamic Range
Bright areas of a scene are shot with a high-speed shutter while dark areas receive normal exposure. Both sets of data are then combined to create a single, well-balanced image with light and dark areas perfectly exposed – another JVC innovation that makes a visible difference.

Super LoLux Sensitivity & Nighttime Shooting
Even with light levels of just 0.6 lux, the VN-C655U can shoot high-quality color pictures thanks to Super LoLux technology. And at night the mechanical IR cut filter can be automatically retracted for infrared imaging (monochrome), making the camera sensitive enough to shoot in just 0.06 lux of ambient light.

Versatile Camera Control
Highly sophisticated control of camera movements is enabled with such features as 360° endless panning and Auto Flip (ensur-ing no blind spots), variable pan/tilt speeds, Auto Pan and Auto Patrol with 100 pre-set positions, Privacy Mask (to protect selected areas from intrusive monitoring), and Auto Trace (to replay manual camera operations). The VN-C655U can be controlled via the JVC VN-S400U Software or VR-N100 Network Video Recorder and Client Software.

Distribution control
The bit rate (32kbps – 8Mbps) can be set when selecting "Distribution Control ON" from the Quality Setting menu. This allows the camera to maintain the preset frame rate and file size by automatically changing the compression level according to the bit rate.

30fps Motion-JPEG (VGA)
The high-quality images are output as Motion-JPEG format with resolution up to 640x480 pixels and a maximum frame rate of 30fps. Any computer on the network can be used to monitor and store this video stream, and a future upgrade to add Internet capability to the VN-C655U will allow remote access from virtually anywhere in the world.

Short summary description JVC VN-C655U PTZ Dome Network Camera:
This short summary of the JVC VN-C655U PTZ Dome Network Camera data-sheet is auto-generated and uses the product title and the first six key specs.

JVC VN-C655U PTZ Dome Network Camera, 0.06 lx, 0 - 90°, 1/60 - 1/10000 s, CCD, 25.4 / 4 mm (1 / 4"), 25x

Long summary description JVC VN-C655U PTZ Dome Network Camera:
This is an auto-generated long summary of JVC VN-C655U PTZ Dome Network Camera based on the first three specs of the first five spec groups.

JVC VN-C655U PTZ Dome Network Camera. Minimum illumination: 0.06 lx, Tilt angle range: 0 - 90°, Camera shutter speed: 1/60 - 1/10000 s. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 25x, Digital zoom: 10x. Frame rate: 30 fps. Supported network protocols: TCP/IP,UDP/IP,HTTP,FTP,ICMP,ARP,DHCP,NTP

Camera
Minimum illumination *
Also known as light sensitivity, this is the smallest amount of light needed for the camera to produce an image of useable quality.
0.06 lx
Tilt angle range
0 - 90°
Pan range
360
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/60 - 1/10000 s
Image sensor
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 4 mm (1 / 4")
Lens system
Optical zoom
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
25x
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
10x
Video
Frame rate
30 fps
Networking
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP,UDP/IP,HTTP,FTP,ICMP,ARP,DHCP,NTP
Storage
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-20 - 50 °C
System requirements
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium III 500MHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.2 kg
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Pro (SP1)/ Server (SP1) Windows XP Pro/Home Ed.
Networking features
10Base-T/100Base-TX
Customer service details