JVC logo

JVC VD-R14EU blank DVD 1.4 GB DVD-R

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1481
Info modified on:
04 Apr 2019, 07:48:43
Short summary description JVC VD-R14EU blank DVD 1.4 GB DVD-R:

JVC VD-R14EU, DVD-R, 80 mm, Slimcase, 1.4 GB

Long summary description JVC VD-R14EU blank DVD 1.4 GB DVD-R:

JVC VD-R14EU. Native capacity: 1.4 GB, Type: DVD-R, Optical disc diameter: 80 mm. Package type: Slimcase

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.