Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC TM-A101GU CRT Monitor monitor CRT 25.4 cm (10")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-A101GU CRT Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TMA-101GU
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4051
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 12 Apr 2019 15:17:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC TM-A101GU CRT Monitor monitor CRT 25.4 cm (10") :
The short editorial description of JVC TM-A101GU CRT Monitor monitor CRT 25.4 cm (10")

10-inch Multi-purpose color monitor
More>>>
JVC TM-A101GU CRT Monitor monitor CRT 25.4 cm (10"):
The official marketing text of JVC TM-A101GU CRT Monitor monitor CRT 25.4 cm (10") as supplied by the manufacturer

JVC's TM-A101G color monitor features an innovative design that minimizes depth and height for side-by-side installation in a 19" EIA rack. Built to last and delivering crisp pictures with a selectable aspect ratio (16:9/4:3), the versatile TM-A101G has an on-screen menu for simple parameter adjustment. NTSC/PAL compatible and accepting 120V/230V power inputs, the TM-A101G is a truly global monitor, as well as a class leader for quality and performance.

Short summary description JVC TM-A101GU CRT Monitor monitor CRT 25.4 cm (10"):
This short summary of the JVC TM-A101GU CRT Monitor monitor CRT 25.4 cm (10") data-sheet is auto-generated and uses the product title and the first six key specs.

JVC TM-A101GU CRT Monitor, 25.4 cm (10"), 59.95 - 50 Hz, 15.3 - 15.62 kHz, 4:3,16:9, AC 120V (UL)/AC 230V (CE), 220 x 316 x 220 mm

Long summary description JVC TM-A101GU CRT Monitor monitor CRT 25.4 cm (10"):
This is an auto-generated long summary of JVC TM-A101GU CRT Monitor monitor CRT 25.4 cm (10") based on the first three specs of the first five spec groups.

JVC TM-A101GU CRT Monitor. Display diagonal: 25.4 cm (10"), Vertical scan range: 59.95 - 50 Hz, Horizontal scan range: 15.3 - 15.62 kHz. Power requirements: AC 120V (UL)/AC 230V (CE). Dimensions (WxDxH): 220 x 316 x 220 mm, Weight: 6.8 kg. I/O ports: BNC x 2; RCA pin x 2; RCA pin x 1. Mounting interface: 19" EIA / 5U

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.4 cm (10")
Vertical scan range
59.95 - 50 Hz
Horizontal scan range
15.3 - 15.62 kHz
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3,16:9
Power
Power requirements
AC 120V (UL)/AC 230V (CE)
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
220 x 316 x 220 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.8 kg
Technical details
Phosphor
P-22
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
BNC x 2; RCA pin x 2; RCA pin x 1
Ergonomics
Mounting interface
19" EIA / 5U
Customer service details