Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC TM-A13SU Monitor monitor CRT 33 cm (13")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-A13SU Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TM-A13SU
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4009
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC TM-A13SU Monitor monitor CRT 33 cm (13") :
The short editorial description of JVC TM-A13SU Monitor monitor CRT 33 cm (13")

13-inch Colour Monitor
More>>>
JVC TM-A13SU Monitor monitor CRT 33 cm (13"):
The official marketing text of JVC TM-A13SU Monitor monitor CRT 33 cm (13") as supplied by the manufacturer

Features:

-NTSC/PAL compatibility.
-CPU control.
-2 BNC video IN.
-comb filter.
-menu setup.
-3 prong AC.
-Two audio inputs w/speaker.
-Y/C input.

Short summary description JVC TM-A13SU Monitor monitor CRT 33 cm (13"):
This short summary of the JVC TM-A13SU Monitor monitor CRT 33 cm (13") data-sheet is auto-generated and uses the product title and the first six key specs.

JVC TM-A13SU Monitor, 33 cm (13"), 120V AC, 50/ 60Hz, 368 x 371 x 310 mm, 9.6 kg, BNC x 4; 4-pin x 1; RCA pin x 4

Long summary description JVC TM-A13SU Monitor monitor CRT 33 cm (13"):
This is an auto-generated long summary of JVC TM-A13SU Monitor monitor CRT 33 cm (13") based on the first three specs of the first five spec groups.

JVC TM-A13SU Monitor. Display diagonal: 33 cm (13"). Power requirements: 120V AC, 50/ 60Hz. Dimensions (WxDxH): 368 x 371 x 310 mm, Weight: 9.6 kg. I/O ports: BNC x 4; 4-pin x 1; RCA pin x 4

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
33 cm (13")
Power
Power requirements
120V AC, 50/ 60Hz
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
368 x 371 x 310 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9.6 kg
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
BNC x 4; 4-pin x 1; RCA pin x 4
Customer service details