Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC TM-1051DGU monitor CRT 25.4 cm (10") Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-1051DGU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TM-1051DGU
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4266
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 26 Jan 2018 07:27:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC TM-1051DGU monitor CRT 25.4 cm (10") Black :
The short editorial description of JVC TM-1051DGU monitor CRT 25.4 cm (10") Black

25.4 cm (10") (9"V) Color Monitor
More>>>
JVC TM-1051DGU monitor CRT 25.4 cm (10") Black:
The official marketing text of JVC TM-1051DGU monitor CRT 25.4 cm (10") Black as supplied by the manufacturer

Compact yet rugged, the TM-1051DG is engineered for the professionals. For instance, the OSM (on-screen menu) contains a very extensive monitor set-up area where virtually every operational feature and function can be switched or adjust-ed to suit the most sophisticated and wide-ranging of viewing requirements.

-Dual SDI Inputs.
-Audio Level Meter.
-Two Audio Outputs.
-Color Adjustment.
-Two-color Tally Lamp.
-Wired Remote.
-Compact Design for Rack Mounting.
-Safe Area Marker.
-Aspect Ratio Select.
-Underscan.

Short summary description JVC TM-1051DGU monitor CRT 25.4 cm (10") Black:
This short summary of the JVC TM-1051DGU monitor CRT 25.4 cm (10") Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC TM-1051DGU, 25.4 cm (10"), 50 - 60 Hz, 15.75 - 15.62 kHz, 120V/220V-240V AC, 50 Hz/60 Hz, 360.3 mm, 220 mm

Long summary description JVC TM-1051DGU monitor CRT 25.4 cm (10") Black:
This is an auto-generated long summary of JVC TM-1051DGU monitor CRT 25.4 cm (10") Black based on the first three specs of the first five spec groups.

JVC TM-1051DGU. Display diagonal: 25.4 cm (10"), Vertical scan range: 50 - 60 Hz, Horizontal scan range: 15.75 - 15.62 kHz. Power requirements: 120V/220V-240V AC, 50 Hz/60 Hz. Depth: 360.3 mm, Height: 220 mm, Width: 222 mm. I/O ports: BNC x 2; RCA x 2;

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.4 cm (10")
Vertical scan range
50 - 60 Hz
Horizontal scan range
15.75 - 15.62 kHz
Power
Power requirements
120V/220V-240V AC, 50 Hz/60 Hz
Weight & dimensions
Depth
The distance from the front to the back of something.
360.3 mm
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
220 mm
Width
The measurement or extent of something from side to side.
222 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.9 kg
Technical details
Product colour
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
BNC x 2; RCA x 2;
Customer service details