Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC TH-P7 DVD Digital home cinema system 5.1 channels 360 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-P7 DVD Digital
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-P7
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6164
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC TH-P7 DVD Digital home cinema system 5.1 channels 360 W :
The short editorial description of JVC TH-P7 DVD Digital home cinema system 5.1 channels 360 W

TH-P7, DVD Digital Cinema System Dolby Digital, DTS and Dolby Pro Logic II
More>>>
JVC TH-P7 DVD Digital home cinema system 5.1 channels 360 W:
The official marketing text of JVC TH-P7 DVD Digital home cinema system 5.1 channels 360 W as supplied by the manufacturer

WMA/MP3/DivX Playable Stylish Cinema System with 4 Floor-Standing/2-Way Height Adjustable/Wall-Mountable Front & Surround Speakers -- featuring Progressive Scan Compatibility, DVD Express Play Start and USB Hosting

Features
-Dolby Digital, DTS and Dolby Pro Logic II Decoders Built-in
-Power Output: Front/Surround: 40 watts per channel; Centre: 100 watts; Subwoofer: 100 watts
-Playable Formats: DVD-Video, DVD-RW, DVD-R, +RW, +R, CD, CD-R/RW, SVCD/VCD, MP3/WMA/JPEG Digital Still (CD-R/RW, DVD-R/RW), MPEG-4 (ASP)/DivX (CD-R/RW, DVD-R/RW)
-Progressive Scan Output
-USB Host (2.0 Full-Speed)
-Component Video Output
-SCART with RGB (Input: TV Sound; Output: Video)
-Digital Direct Progressive Scan Output
-Floor-Standing 2-Way Height Adjustable/Wall-Mountable Front & Surround Speakers
-Digital Surround Mode for 2ch Sound: Dolby Pro Logic II (Movie/Music)/All Channel Stereo/Stadium
-USB Host Function
-DVD Express Play Start
-Rolling Pickup
-5.1ch Full Digital Amplifier (Built in the Centre Unit )
-12-bit/108MHz Video D/A Converter
-Wall-Mountable Speakers (Front/Centre/Surround)
-16 cm Passive Subwoofer

Short summary description JVC TH-P7 DVD Digital home cinema system 5.1 channels 360 W:
This short summary of the JVC TH-P7 DVD Digital home cinema system 5.1 channels 360 W data-sheet is auto-generated and uses the product title and the first six key specs.

JVC TH-P7 DVD Digital, DVD player, CD,DVD-R,DVD-RW, 1 discs, 5.1 channels, 360 W, 10%

Long summary description JVC TH-P7 DVD Digital home cinema system 5.1 channels 360 W:
This is an auto-generated long summary of JVC TH-P7 DVD Digital home cinema system 5.1 channels 360 W based on the first three specs of the first five spec groups.

JVC TH-P7 DVD Digital. Optical disc player type: DVD player, Disc types supported: CD,DVD-R,DVD-RW, Number of optical discs: 1 discs. Audio output channels: 5.1 channels, RMS rated power: 360 W, Total Harmonic Distortion (THD): 10%. Center speaker RMS power: 100 W. Satellite speakers RMS power: 40 W. Subwoofer RMS power: 100 W

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Disc types supported *
The types of disc which can be used with this device.
CD,DVD-R,DVD-RW
Number of optical discs
1 discs
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
360 W
Total Harmonic Distortion (THD)
Total harmonic distortion is a measure of non-linear harmonic distortion and is given in %. Non-linear harmonic distortions are signals which were not present in the original before the signal was converted by the headphones. These unwanted signals are caused by the diaphragm, whose movements do not precisely move in time with the electric signals that cause it to move. Unfortunately, this is a feature of all electroacoustic transducers. Although it cannot be completely eliminated, suitable steps can be taken to minimise it. However, the user is not interested in why this distortion takes place but in how great the level of distortion must be for it to become perceptible. According to the findings of several research projects, a total harmonic distortion of 1% in the frequency range of 100 to 2000 Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies at 10%.
10%
Center speaker
Center speaker RMS power
100 W
Center speaker frequency range
90
Satellite speakers
Satellite speakers RMS power
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
40 W
Satellite speaker frequency range
100
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
100 W
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
60 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1.4 W
Weight & dimensions
Center speaker dimensions (WxDxH)
250 x 91 x 85 mm
Center speaker weight
800 g
Subwoofer dimensions (W x D x H)
129 x 284 x 337 mm
Subwoofer weight
3.1 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Media types supported
The types of media which can be used with this product.
MP3/WMA/JPEG,MPEG-4,DivX
Power requirements
AC 230V/50Hz
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
435 x 308 x 70 mm
Surround speaker dimensions (WxHxD)
280 x 1106 x 280 mm
Surround speaker weight
3.1 kg
Audio system
System used to play music or speech.
Dolby Digital
Technical details
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
100 - 20000 Hz
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
-SCART (RGB): In: TV Sound; Out: Video; -Component Video Out; -USB 2.0; -Headphone.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:03:49
Uk has collected 2 expert reviews for JVC TH-P7 DVD Digital home cinema system 5.1 channels 360 W and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:03:49
Nl heeft 2 proffesionele recensies verzameld voor JVC TH-P7 DVD Digital home cinema-systeem 5.1 kanalen 360 W. Het gemiddelde van deze proffesionele recensies is 66 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:03:49
Fr a recueilli 2 avis d’experts pour JVC TH-P7 DVD Digital Système home cinema 5.1 canaux 360 W et la note moyenne est de 66 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:03:49
De hat 2 Expertenmeinungen über JVC TH-P7 DVD Digital Heimkino-System 5.1 Kanäle 360 W eingeholt. Das duchschnittliche Epertenrating ist 66 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:03:49
Testseek ha raccolto 2 recensioni da parte di esperti per JVC TH-P7 DVD Digital sistema home cinema 5.1 canali 360 W e la valutazione media da parte degli esperti è di 66 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:03:49
Es ha coleccionado 2 opiniones de expertos para JVC TH-P7 DVD Digital sistema de cine en casa 5.1 canales 360 W y la calificación media es 66 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:03:49
Dk har samlet 2 ekspertanmeldelser for JVC TH-P7 DVD Digital hjemmebiograf 5.1 kanaler 360 W og den gennemsnitlige ekspertbedømmelse er 66 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:03:49
Testseek получил 2 экспертных оценок для JVC TH-P7 DVD Digital домашний кинотеатр 5.1 канала 360 Вт, средний экспертный рейтинг составляет 66 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:03:49
Se har samlat in 2 experttester för JVC TH-P7 DVD Digital hemmabiosystem 5.1 kanaler 360 W och det genomsnittliga betyget är 66 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
66%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:03:49
Testseek har samlet 2 ekspertomtaler for JVC TH-P7 DVD Digital hjemmekinosystem 5.1 kanaler 360 W og gjennomsnittlig rating fra ekspertene er 66 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
66%
Source Review comments Score
homecinemachoice.com
Updated:
2011-07-31 20:03:49
PDF-file...
60%
Show all
Customer service details