Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC TH-P3E home cinema system 5.1 channels 360 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-P3E Home Cinema System
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-P3
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7988
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC TH-P3E home cinema system 5.1 channels 360 W :
The short editorial description of JVC TH-P3E home cinema system 5.1 channels 360 W

Dolby Digital, USB Host, SCART with RGB, 12-bit/108MHz Video D/A Converter, 16cm Passive Subwoofer
More>>>
JVC TH-P3E home cinema system 5.1 channels 360 W:
The official marketing text of JVC TH-P3E home cinema system 5.1 channels 360 W as supplied by the manufacturer

Dolby Digital, DTS and Dolby Pro Logic II Decoders Built-in
• Power Output: Front/Surround: 40 watts per channel; Centre: 100 watts; Subwoofer: 100 watts
• Playable Formats: DVD-Video, DVD-RW, DVD-R, +RW, +R, CD, CD-R/RW, SVCD/VCD, MP3/WMA/JPEG Digital Still (CD-R/RW, DVD-R/RW), MPEG-4 (ASP)/DivX (CD-R/RW, DVD-R/RW)
• USB Host (2.0 Full-Speed)
• SCART with RGB (Input: TV Sound; Output: Video)
* min. RMS, driven into 3 ohms at 1kHz with no more than 10% total harmonic distortion
** min. RMS, driven into 4 ohms at 1kHz with no more than 10% total harmonic distortion
*** min. RMS, driven into 4 ohms at 30Hz with no more than 10% total harmonic distortion
• Digital Surround Mode for 2ch Sound: Dolby Pro Logic II (Movie/Music)/All Channel Stereo/Stadium
• USB Host Function
• DVD Express Play Start
• Rolling Pickup
• 5.1ch Full Digital Amplifier (Built in the Centre Unit )
• 12-bit/108MHz Video D/A Converter
• Wall-Mountable Speakers (Front/Centre/Surround)
• 16cm Passive Subwoofer

Short summary description JVC TH-P3E home cinema system 5.1 channels 360 W:
This short summary of the JVC TH-P3E home cinema system 5.1 channels 360 W data-sheet is auto-generated and uses the product title and the first six key specs.

JVC TH-P3E Home Cinema System, DVD player, DivX, NTSC,PAL, 5.1 channels, 360 W, MP3

Long summary description JVC TH-P3E home cinema system 5.1 channels 360 W:
This is an auto-generated long summary of JVC TH-P3E home cinema system 5.1 channels 360 W based on the first three specs of the first five spec groups.

JVC TH-P3E Home Cinema System. Optical disc player type: DVD player. Video formats supported: DivX, Analog signal format system: NTSC,PAL. Audio output channels: 5.1 channels, RMS rated power: 360 W, Audio formats supported: MP3. Center speaker frequency range: 90 - 20 Hz. Satellite speaker frequency range: 90 - 20 Hz

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Video
Video formats supported *
The type of video formats that can be used by this device.
DivX
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
360 W
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Radio
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
Center speaker
Center speaker frequency range
90 - 20 Hz
Satellite speakers
Satellite speaker frequency range
90 - 20 Hz
Weight & dimensions
Subwoofer dimensions (W x D x H)
129 x 284 x 337 mm
Subwoofer weight
3.1 kg
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Media types supported
The types of media which can be used with this product.
DVD-Video, DVD-RW, DVD-R, +RW / +R, CD / CD-R/RW, SVCD / VCD
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
435 x 70 x 308 mm
Surround speaker weight
1.38 kg
Audio system
System used to play music or speech.
Dolby Digital
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB SCART (Composite, RGB, S-Video-Y, S-Video-C)
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:11:45
Uk has collected 1 expert review for JVC TH-P3E home cinema system 5.1 channels 360 W and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:11:45
Nl heeft 1 proffesionele recensie voor JVC TH-P3E Home Cinema System home cinema-systeem 5.1 kanalen 360 W gevonden en de beoordeling is 40 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:11:45
Fr a recueilli 1 avis d’experts pour JVC TH-P3E Home Cinema System Système home cinema 5.1 canaux 360 W et la note moyenne est de 40 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:11:45
De hat 1 Expertenmeinung für JVC TH-P3E Home Cinema System Heimkino-System 5.1 Kanäle 360 W zusammengestellt, die Beurteilung ist 40 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:11:45
Testseek ha raccolto 1 recensione da parte di esperti per JVC TH-P3E Home Cinema System sistema home cinema 5.1 canali 360 W e la valutazione è di 40 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:11:45
Es ha coleccionado 1 opiniones de expertos para JVC TH-P3E Home Cinema System sistema de cine en casa 5.1 canales 360 W y la calificación media es 40 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:11:45
Dk har samlet 1 ekspertanmeldelse for JVC TH-P3E Home Cinema System hjemmebiograf 5.1 kanaler 360 W og bedømmelsen er 40 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:11:45
Testseek получил 1 экспертную оценку для JVC TH-P3E Home Cinema System домашний кинотеатр 5.1 канала 360 Вт, рейтинг составляет 40 из 100. Нажмите ниже, чтобы использовать Testseek для поиска всех рейтингов, наград продукта и заключений.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:11:45
Se har samlat in 1 experttest för JVC TH-P3E Home Cinema System hemmabiosystem 5.1 kanaler 360 W och det genomsnittliga betyget är 40 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:11:45
Testseek har samlet 1 ekspertomtale for JVC TH-P3E Home Cinema System hjemmekinosystem 5.1 kanaler 360 W og ratingen er 40 av 100. Klikk under og bruk Testseek for å finne alle stemmene, prisbelønninger og konklusjoner.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-31 20:11:45
JVCs TH-P3 is the cheapest DVD home cinema kit here, though only by one pound. Everything in the box feels a little lightweight for our liking. The subwoofer, like many here, is driven by the main unit rather than having its own amplifier. The sate...
40%
Show all
Customer service details