Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX-5062
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX5062
Category
Audio/video (AV) receivers receive audio and video signals.
AV Receivers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8480
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description JVC RX-5062:
This short summary of the JVC RX-5062 data-sheet is auto-generated and uses the product title and the first six key specs.

JVC RX-5062, 80 dB, 8 Ω, 20 - 20000 Hz, 522 - 1629 kHz, 87.5 - 108 MHz, 140 W

Long summary description JVC RX-5062:
This is an auto-generated long summary of JVC RX-5062 based on the first three specs of the first five spec groups.

JVC RX-5062. Signal-to-Noise Ratio (SNR): 80 dB, Impedance: 8 Ω, Frequency range: 20 - 20000 Hz. AM band range: 522 - 1629 kHz, FM band range: 87.5 - 108 MHz. Power consumption (typical): 140 W, Power consumption (standby): 0.8 W. Weight: 7 kg. Power requirements: AC 230V, 50Hz, Output power (DIN): 5 x 100 W, Dimensions (WxDxH): 435 x 369.5 x 146.5 mm

Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
80 dB
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
8 Ω
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
20 - 20000 Hz
Radio
Radio Data System (RDS)
RDS (Radio Data System) means that information such as time, station identification and programme information can be displayed by the device.
Yes
AM band range
522 - 1629 kHz
FM band range
The frequencies (usually measured in Hertz) which can be picked up in the FM radio range. The usual frequencies are between 87.5 to 108.0 MHz
87.5 - 108 MHz
Technical details
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
140 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.8 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7 kg
Other features
Power requirements
AC 230V, 50Hz
Output power (DIN)
5 x 100 W
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
435 x 369.5 x 146.5 mm
Audio system
System used to play music or speech.
Dolby Pro Logic II, Dolby Digital
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
- Digital in (DVD/CD); - Audio in (CD, Tape/CDR, VCR, TV sound, DVD); - Audio out (Tape/CDR, VCR, Subwoofer); - Video in (DVD, VCR); - Video out (Monitor, VCR(rec));
Customer service details