Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC NX-PN10 Black docking speaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX-PN10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX-PN10E show
Show alternative article codes used in the online market place
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
docking speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6388
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 12 Oct 2017 11:04:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC NX-PN10 Black docking speaker :
The short editorial description of JVC NX-PN10 Black docking speaker

NX-PN10, 10W, FM, LCD, iPod/iPhone
More>>>
Short summary description JVC NX-PN10 Black docking speaker:
This short summary of the JVC NX-PN10 Black docking speaker data-sheet is auto-generated and uses the product title and the first six key specs.
JVC NX-PN10, Black, 7 cm, 1.6 kg, Apple iPod, iPhone, 10 W, 326 x 130 x 135 mm
Long summary description JVC NX-PN10 Black docking speaker :

JVC NX-PN10. Colour of product: Black, Driver unit: 7 cm. Weight: 1.6 kg. Compatible products: Apple iPod, iPhone, Speaker power: 10 W, Dimensions (WxDxH): 326 x 130 x 135 mm

This is an auto-generated long summary of JVC NX-PN10 Black docking speaker based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01
Testseek has collected 7 expert reviews for JVC NX-PN10 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcauthority.com.au
Updated:
2012-02-01
We're not sure quite how many people would value twin docks, but if you've got an iPhone (it's 3G compatible) and an iPod, or you want to switch between your tunes and a mate's, now you can. The JVC NX-PN7 also allows you to charge both. We can see the...
Bottom line You can get comfortably better sounding iPod docks for this money – though without the showy extras...
67%
whathifi.com
Updated:
2012-02-01
We're not sure quite how many people would value twin docks, but if you've got an iPhone (it's 3G compatible) and an iPod, or you want to switch between your tunes and a mate's, now you can. The NX-PN7 also allows you to charge both. We can see the ap...
Good Twin docks, compatible with iPhone 3G, lots of features and functions, and indeed flashing lights, fine FM/AM tuner...
Bad Average sound quality, style is a little ‘loud’...
60%