location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC LT-37X688 TV 94 cm (37") Full HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT-37X688
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT-37X688
Category: TVs Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC LT-37X688 TV 94 cm (37") Full HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 5 ms
  • - NTSC
Long product name JVC LT-37X688 TV 94 cm (37") Full HD Black 500 cd/m² :
The long product name of JVC LT-37X688 TV 94 cm (37") Full HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JVC 37" LT37X688 LCD TV with full HD 1920x1080 LCD Display, 1080p GENESSA Picture Processing.
More>>>
Short summary description JVC LT-37X688 TV 94 cm (37") Full HD Black 500 cd/m²:
This short summary of the JVC LT-37X688 TV 94 cm (37") Full HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

JVC LT-37X688, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description JVC LT-37X688 TV 94 cm (37") Full HD Black 500 cd/m²:
This is an auto-generated long summary of JVC LT-37X688 TV 94 cm (37") Full HD Black 500 cd/m² based on the first three specs of the first five spec groups.

JVC LT-37X688. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:05:35
Uk has collected 1 expert review for JVC LT-37X688 TV 94 cm (37") Full HD Black 500 cd/m² and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2011-07-31 20:05:35
Not too long ago, 37-inches was the largest size TV available in the LCD format. If you wanted to make the jump to 42-inches (or greater), your only flat-panel option was plasma. Well, times have changed and there are LCD sets that are keeping pace wit...
Good Good value for the money, decent sound from the speakers...
Bad A third HDMI input would be welcomed as would side inputs...
Bottom line Not too long ago, 37-inches was the largest size TV available in the LCD format. If you wanted to make the jump to 42-inches (or greater), your only flat-panel option was plasma. Well, times have changed and there are LCD sets that are keeping pace wi...
80%