location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC LT-32E488 TV 80 cm (31.5") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT-32E488
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT-32E488
Category: TVs Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC LT-32E488 TV 80 cm (31.5") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 1200:1
Warranty: 1year Parts and 1year Labor.
Long product name JVC LT-32E488 TV 80 cm (31.5") HD Black 500 cd/m² :
The long product name of JVC LT-32E488 TV 80 cm (31.5") HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" Class (31.5" Diagonal) LCD TV
More>>>
Short summary description JVC LT-32E488 TV 80 cm (31.5") HD Black 500 cd/m²:
This short summary of the JVC LT-32E488 TV 80 cm (31.5") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

JVC LT-32E488, 80 cm (31.5"), 1366 x 768 pixels, HD, LCD, Black

Long summary description JVC LT-32E488 TV 80 cm (31.5") HD Black 500 cd/m²:
This is an auto-generated long summary of JVC LT-32E488 TV 80 cm (31.5") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

JVC LT-32E488. Display diagonal: 80 cm (31.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Black