JVC logo

JVC LT-32DA8 TV 81.3 cm (32") HD 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4783
Info modified on:
07 Mar 2024, 15:34:52
Short summary description JVC LT-32DA8 TV 81.3 cm (32") HD 500 cd/m²:

JVC LT-32DA8, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD

Long summary description JVC LT-32DA8 TV 81.3 cm (32") HD 500 cd/m²:

JVC LT-32DA8. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.