location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC LT-32C50S TV 81.3 cm (32") HD 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT-32C50S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT-32C50S
Category: TVs Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2022 13:52:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC LT-32C50S TV 81.3 cm (32") HD 500 cd/m² :
The long product name of JVC LT-32C50S TV 81.3 cm (32") HD 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" DynaPix LCD-TV, Silver
More>>>
Short summary description JVC LT-32C50S TV 81.3 cm (32") HD 500 cd/m²:
This short summary of the JVC LT-32C50S TV 81.3 cm (32") HD 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

JVC LT-32C50S, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD

Long summary description JVC LT-32C50S TV 81.3 cm (32") HD 500 cd/m²:
This is an auto-generated long summary of JVC LT-32C50S TV 81.3 cm (32") HD 500 cd/m² based on the first three specs of the first five spec groups.

JVC LT-32C50S. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 1000:1

Brand Image Product code Product Stock Price from
JVC

JVC LT-32C50B TV 81.3 cm (32") HD Black 500 cd/m²
(show image)
LT-32C50B LT-32C50B 0.00
(excl. VAT)
0 (incl. VAT)