Long product name JVC KY-F560U 3-CCD Camera webcam
:
1/2" 3-CCD Color Camera
The long product name of JVC KY-F560U 3-CCD Camera webcam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1/2" 3-CCD Color Camera
More>>>
Short summary description JVC KY-F560U 3-CCD Camera webcam:
This short summary of the JVC KY-F560U 3-CCD Camera webcam data-sheet is auto-generated and uses the product title and the first six key specs.
JVC KY-F560U 3-CCD Camera, 1/25 - 1/10000 s, 64 dB, 0.7, 2000, 8 W, CCD, 25.4 / 2 mm (1 / 2")
Long summary description JVC KY-F560U 3-CCD Camera webcam:
This is an auto-generated long summary of JVC KY-F560U 3-CCD Camera webcam based on the first three specs of the first five spec groups.
JVC KY-F560U 3-CCD Camera. Camera shutter speed: 1/25 - 1/10000 s, Signal-to-Noise Ratio (SNR): 64 dB, Minimum illumination: 0.7, 2000. Sensor type: CCD, Optical sensor size: 25.4 / 2 mm (1 / 2"). Weight: 800 g. Dimensions (WxDxH): 70 x 80 x 152.5 mm, Power supply type: DC 12V