JVC logo

JVC KD-G342 car media receiver Black 50 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6140
Info modified on:
04 Apr 2019, 08:42:57
Short summary description JVC KD-G342 car media receiver Black 50 W:

JVC KD-G342, Black, 50 W, 4.0 channels, 50 W, 40 - 20000 Hz, 98 dB

Long summary description JVC KD-G342 car media receiver Black 50 W:

JVC KD-G342. Product colour: Black, Output power: 50 W, Audio output channels: 4.0 channels. Audio D/A Converter (DAC): 24-bits. Display type: LCD. FM band range: 87.5 - 108 MHz, LW band range: 144 - 279 kHz. Dimensions (WxDxH): 182 x 52 x 159.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.