Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC HD-ILA projection TV Front

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD-ILA Projection TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-56FN97
Category
Large-screen TV.
Projection TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4099
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC HD-ILA projection TV Front :
The short editorial description of JVC HD-ILA projection TV Front

True 1080p HD-ILA Projection TV
More>>>
JVC HD-ILA projection TV Front:
The official marketing text of JVC HD-ILA projection TV Front as supplied by the manufacturer

Come and learn about the next evolution of DILA technology with JVC's "True 1080p" Series with over 2 Million Pixels per chip! This 3-Chip DILA design features a true 1920x1080 pixel structure that delivers resolution that rivals reality. Packed with supporting features for the most demanding digital customer like 5th Generation Digital Image Scaling Technology (D.I.S.T. 1080p) with GENESSA Picture Processing where all signals are upconverted and displayed at 1080p, a NEW Advanced Optical Iris, 5-Point Color Management, Dynamic Gamma Correction Circuitry, 2 1080p capable HDMI/HDCP Digital Inputs, Dual IEEE1394 Connectivity, 2 HD Component Inputs and features geared to make your Standard Definition sources perform better, like Mosquito Noise Suppression, MPEG Noise Reduction Circuity, a 3D Y/C Comb Filter with Cross Color Elimination and Digital Noise Suppression. With all of these features built in it is no wonder that JVC delivers the most technologically advanced and superior 1080p micro-display televisions available today.


-True 1080p 2 Million Pixel Structure 3-Chip DILA System (1920x1080).
-ATSC/QAM and Digital CableCard Capable (Digital Cable Ready).
-5th Generation D.I.S.T. 1080p(Digital Image Scaling Technology) + GENESSA Picture Processing.
-Advanced Super Cinema Mode (Optical Iris System).
-Intelligent Noise Reduction Circuitry.

Short summary description JVC HD-ILA projection TV Front:
This short summary of the JVC HD-ILA projection TV Front data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HD-ILA Projection TV, Front, 16:9, 1920 x 1080 pixels, Maxx Bass, HDMI/HDCP IEEE 1394 (i.Link) 15 pin D-Sub XGA/VGA 2 S-Video , 39.9 kg (88 lbs)

Long summary description JVC HD-ILA projection TV Front:
This is an auto-generated long summary of JVC HD-ILA projection TV Front based on the first three specs of the first five spec groups.

JVC HD-ILA Projection TV. Projection type: Front, Aspect ratio: 16:9, Display resolution: 1920 x 1080 pixels. Audio system: Maxx Bass. I/O ports: HDMI/HDCP IEEE 1394 (i.Link) 15 pin D-Sub XGA/VGA 2 S-Video . Product weight: 39.9 kg (88 lbs), Set depth (inch): 45 cm (17.7"), Set height (inch): 94.3 cm (37.1")

Display
Projection type *
Type of projection e.g. front, rear.
Front
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Audio
Audio system
System used to play music or speech.
Maxx Bass
Speakers
Yes
Technical details
Comb filter
3D
Noise reduction
Yes
Integrated clock
Yes
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
HDMI/HDCP IEEE 1394 (i.Link) 15 pin D-Sub XGA/VGA 2 S-Video
Weight & dimensions
Product weight
39.9 kg (88 lbs)
Set depth (inch)
45 cm (17.7")
Set height (inch)
94.3 cm (37.1")
Set width (inch)
129.2 cm (50.9")
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:05:32
Testseek has collected 3 expert reviews for JVC HD-ILA projection TV Front and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Howstuffworks.com
Updated:
2017-03-01 10:05:32
JVC uses its proprietary HD-ILA design in the HD-56FN97, producing a 56-inch HDTV that delivers an intense 1,080p picture. HD-ILA is a variation of LCoS, and compared to DLP and LCD projection technology, it does a fine job displaying deep blacks. Than...
Good Solid 1,080p picture with deep black levels, good input/output selection...
Bad Single-tuner PIP, poorly designed remote, colors require calibration...
Bottom line JVC uses its proprietary HD-ILA design in the HD-56FN97, producing a 56-inch HDTV that delivers an intense 1,080p picture. HD-ILA is a variation of LCoS, and compared to DLP and LCD projection technology, it does a fine job displaying deep blacks. Tha...
80%
soundandvision.com
Updated:
2017-03-01 10:05:32
4,199 56" three-chip HD-ILA 1920x1080 Key Connections: Dual HDMI, component and IEEE 1394 inputs Features We Like Three-chip design with native 1080p resolution, dynamic iris for deep blacks, 5-Point Color Management, Dynamic Gamma Correction Circu...
0%
Customer service details