location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-NCX77 Headphones Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-NCX77
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HANCX77
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2022 14:23:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-NCX77 Headphones Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wired
  • - Intraaural 8 - 24000 Hz 16 Ω 90 dB
  • - AAA Alkaline
Long product name JVC HA-NCX77 Headphones Wired Black :
The long product name of JVC HA-NCX77 Headphones Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HA-NCX77 Noise Canceling Headphones
More>>>
Short summary description JVC HA-NCX77 Headphones Wired Black:
This short summary of the JVC HA-NCX77 Headphones Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-NCX77, Wired, 8 - 24000 Hz, 55 g, Headphones, Black

Long summary description JVC HA-NCX77 Headphones Wired Black:
This is an auto-generated long summary of JVC HA-NCX77 Headphones Wired Black based on the first three specs of the first five spec groups.

JVC HA-NCX77. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 8 - 24000 Hz. Cable length: 1.5 m. Weight: 55 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:21:12
Uk has collected 3 expert reviews for JVC HA-NCX77 Headphones Wired Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
whathifi.com
Updated:
2016-11-15 01:21:12
These earbuds burrow into your head, which won't suit the squeamish. The battery/noise-cancelling box is on the large side considering it takes a single AAA cell, while the price seems optimistic. But there's also a lot to be said for these JVCs.The no...
80%
mp3.com
Updated:
2016-11-15 01:21:12
The JVC HA-NCX77 headphones offer impressive bass response for earbuds, and the noise-canceling unit has a built-in clip for convenient stowage on your person. The buds are inexpensive and come with desirable extras, such as a versatile case and an ai...
Good The JVC HA-NCX77 headphones offer impressive bass response for earbuds, and the noise-canceling unit has a built-in clip for convenient stowage on your person. The buds are inexpensive and come with desirable extras, such as a versatile case and an ai...
Bad The HA-NCX77s noise-canceling unit is bulky and the headphones cant be disconnected from it.
Bottom line The JVC HA-NCX77 Noise Canceling Earbuds inspire little complaint. Good sound quality, useful extras, and a relatively low price point make them a fine option for commuters and frequent fliers.
80%