location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-FX33G marshmallow pink Headphones Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-FX33G marshmallow pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAFX33P
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-FX33G marshmallow pink Headphones Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink Headphones
  • - Wired
  • - Intraaural 8 - 23000 Hz 14 Ω 93 dB
Long product name JVC HA-FX33G marshmallow pink Headphones Wired :
The long product name of JVC HA-FX33G marshmallow pink Headphones Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HA-FX33G marshmallow - pink
More>>>
Short summary description JVC HA-FX33G marshmallow pink Headphones Wired:
This short summary of the JVC HA-FX33G marshmallow pink Headphones Wired data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-FX33G marshmallow pink, Wired, 8 - 23000 Hz, 3.18 g, Headphones, Pink

Long summary description JVC HA-FX33G marshmallow pink Headphones Wired:
This is an auto-generated long summary of JVC HA-FX33G marshmallow pink Headphones Wired based on the first three specs of the first five spec groups.

JVC HA-FX33G marshmallow pink. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 8 - 23000 Hz. Cable length: 1.2 m. Weight: 3.18 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:49:37
Uk has collected 2 expert reviews for JVC HA-FX33G marshmallow pink Headphones Wired and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
onheadphones.com
Updated:
2011-07-31 20:49:37
While not as impressive as a 50-foot Marshmallow Man on the UWS, they will do far less damage.I have become really attached to in-ear monitors, but wanted something that would be sturdier and less expensive than these have become. Since they will prima...
Good Inexpensive and generally comfortable to wear for extended periods. Isolation is excellent, as is the build quality of the headphone. Sound is generally clean sounding, although not exactly neutral.
Bad Not the last word is midrange clarity. Cable could be thicker. Foam tips can get rather gross after a few listening sessions. Bass is tad lumpy.
Bottom line For under-$20, it is hard to criticize these in-ear earphones too harshly. Sound quality is certainly above average and the isolation from outside noise is really quite superb. Far better than any other headphone at this price point...
60%