Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC marshmallow Intraaural

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
marshmallow
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAFX33G
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
Headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3978
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC marshmallow Intraaural :
The short editorial description of JVC marshmallow Intraaural

HA-FX33G marshmallow
More>>>
JVC marshmallow Intraaural:
The official marketing text of JVC marshmallow Intraaural as supplied by the manufacturer

The HAFX33 "marshmallow" headphone is the new in-ear canal style headphone which promises a comfortable fit with a soft free size earpieces made of memory foam material. The in-ear canal style and just fit earpieces also offer isolation from ambient noise and low sound leakage. The stylish HAFX33 is available in five fun color variations so you can personalize your MP3 player listening style. The "marshmallow" offers the joy of powerful sound, fun and maximum comfort with a colorful and stylish design.

- Comfortable fit free size soft earpiece.
- Isolation from ambient noise.
- Low sound leakage.

Short summary description JVC marshmallow Intraaural:
This short summary of the JVC marshmallow Intraaural data-sheet is auto-generated and uses the product title and the first six key specs.

JVC marshmallow, Intraaural, Wired, 8 - 23000 Hz, 93 dB, 14 Ω, 1.2 m

Long summary description JVC marshmallow Intraaural:
This is an auto-generated long summary of JVC marshmallow Intraaural based on the first three specs of the first five spec groups.

JVC marshmallow. Ear coupling: Intraaural, Headphone frequency: 8 - 23000 Hz, Headphone sensitivity: 93 dB, Impedance: 14 Ω, Driver unit: 8.5 mm, Magnet type: neodymium. Cable length: 1.2 m. Weight: 3.18 g

Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Intraaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
8 - 23000 Hz
Headphone sensitivity
93 dB
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
14 Ω
Driver unit
8.5 mm
Magnet type
Type of magnet e.g. neodymium.
neodymium
Ports & interfaces
Connectivity technology *
Wired
Cable length
How long the cable is.
1.2 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.18 g
Other features
Maximum input power
The maximum power that can be inputted into the device.
0.2 W
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:49:31
Testseek has collected 2 expert reviews for JVC marshmallow Intraaural and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
68%
Source Review comments Score
onheadphones.com
Updated:
2011-07-31 20:49:31
While not as impressive as a 50-foot Marshmallow Man on the UWS, they will do far less damage.I have become really attached to in-ear monitors, but wanted something that would be sturdier and less expensive than these have become. Since they will prima...
Good Inexpensive and generally comfortable to wear for extended periods. Isolation is excellent, as is the build quality of the headphone. Sound is generally clean sounding, although not exactly neutral.
Bad Not the last word is midrange clarity. Cable could be thicker. Foam tips can get rather gross after a few listening sessions. Bass is tad lumpy.
Bottom line For under-$20, it is hard to criticize these in-ear earphones too harshly. Sound quality is certainly above average and the isolation from outside noise is really quite superb. Far better than any other headphone at this price point...
60%
Customer service details