Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC HA-FX33 Headphones Blue

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-FX33
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAFX33A
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3357
This statistic is based on the 95265 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93073 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC HA-FX33 Headphones Blue :
The short editorial description of JVC HA-FX33 Headphones Blue

HA-FX33 Marshmallow headphones
More>>>
JVC HA-FX33 Headphones Blue:
The official marketing text of JVC HA-FX33 Headphones Blue as supplied by the manufacturer

The HAFX33 "marshmallow" headphone is the new in-ear canal style headphone which promises a comfortable fit with a soft free size earpieces made of memory foam material. The in-ear canal style and just fit earpieces also offer isolation from ambient noise and low sound leakage. The stylish HAFX33 is available in five fun color variations so you can personalize your MP3 player listening style. The "marshmallow" offers the joy of powerful sound, fun and maximum comfort with a colorful and stylish design.

-Comfortable fit free size soft earpiece
-Isolation from ambient noise
-Low sound leakage
-Powerful neodymium 8.5mm driver unit
-Frequency Response:8-23,000Hz

Short summary description JVC HA-FX33 Headphones Blue:
This short summary of the JVC HA-FX33 Headphones Blue data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-FX33, Headphones, Blue, 1.2 m, Wired, Intraaural, 8 - 23000 Hz

Long summary description JVC HA-FX33 Headphones Blue:
This is an auto-generated long summary of JVC HA-FX33 Headphones Blue based on the first three specs of the first five spec groups.

JVC HA-FX33. Product type: Headphones, Product colour: Blue, Cable length: 1.2 m. Connectivity technology: Wired. Ear coupling: Intraaural, Headphone frequency: 8 - 23000 Hz, Impedance: 14 Ω

Performance
Product type *
Headphones
Product colour *
Blue
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphone frequency *
8 - 23000 Hz
Impedance *
14 Ω
Headphone sensitivity
93 dB
Magnet type
Neodymium
Driver unit
8.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:49:33
Uk has collected 2 expert reviews for JVC HA-FX33 Headphones Blue and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:49:33
Nl heeft 2 proffesionele recensies verzameld voor JVC HA-FX33 Hoofdtelefoons Blauw. Het gemiddelde van deze proffesionele recensies is 68 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:49:33
Fr a recueilli 2 avis d’experts pour JVC HA-FX33 Écouteurs Bleu et la note moyenne est de 68 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:49:33
De hat 2 Expertenmeinungen über JVC HA-FX33 Kopfhörer Blau eingeholt. Das duchschnittliche Epertenrating ist 68 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:49:33
Testseek ha raccolto 2 recensioni da parte di esperti per JVC HA-FX33 Cuffie Blu e la valutazione media da parte degli esperti è di 68 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:49:33
Es ha coleccionado 2 opiniones de expertos para JVC HA-FX33 Auriculares Azul y la calificación media es 68 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:49:33
Dk har samlet 2 ekspertanmeldelser for JVC HA-FX33 Hovedtelefoner Blå og den gennemsnitlige ekspertbedømmelse er 68 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
68%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:49:33
Se har samlat in 2 experttester för JVC HA-FX33 Hörlurar Blå och det genomsnittliga betyget är 68 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
68%
Source Review comments Score
onheadphones.com
Updated:
2011-07-31 20:49:33
While not as impressive as a 50-foot Marshmallow Man on the UWS, they will do far less damage.I have become really attached to in-ear monitors, but wanted something that would be sturdier and less expensive than these have become. Since they will prima...
Good Inexpensive and generally comfortable to wear for extended periods. Isolation is excellent, as is the build quality of the headphone. Sound is generally clean sounding, although not exactly neutral.
Bad Not the last word is midrange clarity. Cable could be thicker. Foam tips can get rather gross after a few listening sessions. Bass is tad lumpy.
Bottom line For under-$20, it is hard to criticize these in-ear earphones too harshly. Sound quality is certainly above average and the isolation from outside noise is really quite superb. Far better than any other headphone at this price point...
60%