location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-F160-D-E In ear headphones

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-F160-D-E In ear headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAF160DEP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769415609
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-F160-D-E In ear headphones
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Oval form soft rubber body for comfortable fit
  • - All parts in vivid 8 colours
  • - Bass boosting earpiece
  • - Powerful sound with 13.5mm Neodymium driver unit
  • - 1.0m colour cord with nickel-plated iPhone compatible slim plug
Long product name JVC HA-F160-D-E In ear headphones :
The long product name of JVC HA-F160-D-E In ear headphones. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HA-F160-D-E In ear headphones, Orange
More>>>
Short summary description JVC HA-F160-D-E In ear headphones:
This short summary of the JVC HA-F160-D-E In ear headphones data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-F160-D-E In ear headphones, Wired, 15 - 20000 Hz, Music, Headphones, Orange

Long summary description JVC HA-F160-D-E In ear headphones:
This is an auto-generated long summary of JVC HA-F160-D-E In ear headphones based on the first three specs of the first five spec groups.

JVC HA-F160-D-E In ear headphones. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 15 - 20000 Hz. Cable length: 1 m, Product colour: Orange

Brand Image Product code Product Stock Price from
JVC

JVC HA-F160-V-E In ear headphones
(show image)
HAF160VEP HA-F160-V-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-W-E In ear headphones
(show image)
HAF160WEP HA-F160-W-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-P-E In ear headphones
(show image)
HAF160PEP HA-F160-P-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-G-E In ear headphones
(show image)
HAF160GEP HA-F160-G-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-R-E In ear headphones
(show image)
HAF160REP HA-F160-R-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-A-E In ear headphones
(show image)
HAF160AEP HA-F160-A-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-B-E In ear headphones
(show image)
HAF160BEP HA-F160-B-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38M-A-E Inner ear headphones with remote & microphone
(show image)
HAFX38MAE HA-FX38M-A-E Inner ear headphones with remote & microphone 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38M-R-E Inner Ear Headphones with Remote & Mic
(show image)
HAFX38MRE HA-FX38M-R-E Inner Ear Headphones with Remote & Mic 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38M-P-E Inner ear headphones with remote & microphone
(show image)
HAFX38MPE HA-FX38M-P-E Inner ear headphones with remote & microphone 0.00
(excl. VAT)
0 (incl. VAT)