Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC HAF130CT headphone Intraaural In-ear Black,Blue,Green,Pink,White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HAF130CT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAF130CT
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
Headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5122
This statistic is based on the 85032 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83078 free Open Icecat users.
Info modified on: 16 Jul 2018 23:59:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC HAF130CT headphone Intraaural In-ear Black,Blue,Green,Pink,White :
The short editorial description of JVC HAF130CT headphone Intraaural In-ear Black,Blue,Green,Pink,White

3.5mm, 8 - 20000Hz, 98dB, 16Ω, 25-PC
More>>>
JVC HAF130CT headphone Intraaural In-ear Black,Blue,Green,Pink,White:
The official marketing text of JVC HAF130CT headphone Intraaural In-ear Black,Blue,Green,Pink,White as supplied by the manufacturer

The new JVC HA-FX32 Marshmallow inner-ear headphones feature a secure and comfortable-fitting body with small and medium memory foam earpieces to provide superior sound isolation from background sound. Large 11mm driver units with powerful neodymium magnets deliver crisp sound. Eight vibrant colors insure the perfect look. It comes with a 3.9-foot (1.2m) cord with a gold-plated iPhone-compatible plug.

- Eight vibrant color selections
- Comfortable and secure-fit inner-ear headphones with soft memory foam earpieces and just-fit body
- Superior sound isolation from background sound with memory foam earpieces
- Powerful 11mm neodymium driver unit
- 3.94ft (1.2m) color cord with gold-plated iPhone compatible slim plug

Short summary description JVC HAF130CT headphone Intraaural In-ear Black,Blue,Green,Pink,White:
This short summary of the JVC HAF130CT headphone Intraaural In-ear Black,Blue,Green,Pink,White data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HAF130CT, Intraaural, In-ear, Wired, 8 - 20000 Hz, 1.2 m, Black,Blue,Green,Pink,White

Long summary description JVC HAF130CT headphone Intraaural In-ear Black,Blue,Green,Pink,White:
This is an auto-generated long summary of JVC HAF130CT headphone Intraaural In-ear Black,Blue,Green,Pink,White based on the first three specs of the first five spec groups.

JVC HAF130CT. Ear coupling: Intraaural. Wearing style: In-ear. Acoustic system: Closed, Headphone frequency: 8 - 20000 Hz, Headphone sensitivity: 98 dB, Impedance: 16 Ω, Driver unit: 1.1 cm, Magnet type: Neodymium. 3.5 mm connector, Cable length: 1.2 m. Product colour: Black,Blue,Green,Pink,White

Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Intraaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
8 - 20000 Hz
Maximum input power
200 mW
Headphone sensitivity
98 dB
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
16 Ω
Driver unit
1.1 cm
Magnet type
Type of magnet e.g. neodymium.
Neodymium
Acoustic system
Closed
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector *
Yes
Cable length
How long the cable is.
1.2 m
Design
Wearing style *
The way in which the device is worn.
In-ear
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Blue,Green,Pink,White
Packaging data
Quantity
The number of products there are.
25
Customer service details