JVC HA-E130S Ear Clip Headphone, Wired, 12 - 24000 Hz, 23.81 g, Headphones, Black
JVC HA-E130S Ear Clip Headphone. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 24000 Hz. Cable length: 1.2 m. Weight: 23.81 g. Product colour: Black