Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC HA-S600 White Supraaural headphone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-S600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA-S600WE
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4564
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Dec 2017 14:44:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC HA-S600 White Supraaural headphone :
The short editorial description of JVC HA-S600 White Supraaural headphone

HA-S600 Neodymium, 8 - 25.000Hz, 36ohms
More>>>
Short summary description JVC HA-S600 White Supraaural headphone:
This short summary of the JVC HA-S600 White Supraaural headphone data-sheet is auto-generated and uses the product title and the first six key specs.
JVC HA-S600, Supraaural, Wired, 8 - 25000 Hz, 102 dB, 1.2 m, White
Long summary description JVC HA-S600 White Supraaural headphone :

JVC HA-S600. Ear coupling: Supraaural, Headphone frequency: 8 - 25000 Hz, Headphone sensitivity: 102 dB, Impedance: 36 Ω. Cable length: 1.2 m. Weight: 152 g. Colour of product: White

This is an auto-generated long summary of JVC HA-S600 White Supraaural headphone based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31
Testseek has collected 5 expert reviews for JVC HA-S600 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
62%
Source Review comments Score
trustedreviews.com
Updated:
2012-06-21
Less than £30 for a good-looking pair of headphones? The JVC HA-S600 sound like quite the bargain. Unlike many of their JVC stablemates, they near-ace the urban-tinged look. However, it's sound that matters, and on that front these headphones fall over wi...
Good Neat design, Foldable...
Bad Muggy sound, Bloated, resonant bass...
Bottom line With an interesting, classy-enough look, the JVC HA-S600 headphones had us interested instantly. And, although not supremely comfortable, their lightweight and foldable design should make them perfect on-the-go cans. It all goes a bit awry once you put th...
50%
expertreviews.co.uk
Updated:
2011-07-31
These over-ear headphones are fairly bulky but the two ear cups can be placed together and folded up towards the headband when they're not in use. This makes them a lot easier to carry and lets them slip into your bag when you're not listening to your...
Bottom line The design is up to scratch but sound quality is over-cooked and lacks clarity...
40%