Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC HA-S150-PX-E headphones/headset Black,Pink

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-S150-PX-E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA-S150-PX-E show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4975769382574
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5843
This statistic is based on the 91581 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89518 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC HA-S150-PX-E headphones/headset Black,Pink :
The short editorial description of JVC HA-S150-PX-E headphones/headset Black,Pink

Lightweight headphones “Flats”, black/pink
More>>>
JVC HA-S150-PX-E headphones/headset Black,Pink:
The official marketing text of JVC HA-S150-PX-E headphones/headset Black,Pink as supplied by the manufacturer

The JVC HA-S150 FLATS are stylish, compact headphones with a slim metallic headband and sleek, soft ear pads that rest on the ear. The earpieces pivot so that the headphone can lie flat, making them ideal for listeners who want a lightweight, easily packable headphone, but who prefer a headband/on-the-ear style. A 30mm Neodymium driver in each earpiece allows the headphones to deliver clear, crisp sound. And the soft ear pads further enhance sound quality by providing a seal against ambient sound. The JVC HA-S150 Flats come in six iPod matching colors: black, silver, red, purple, blue and pink. The headphones come with a four-foot (1.2m) cord and an iPhone®-compatible plug.

- Comfortable & secure fitting with lightweight stainless steel headband & soft ear pads
- Dynamic sound reproduction with 30mm Neodymium driver unit and closed type ear pads
- Flat foldable design
- 6 color selection
- 3.93ft(1.2m) cord with gold plated iPhone compatible plug

Short summary description JVC HA-S150-PX-E headphones/headset Black,Pink:
This short summary of the JVC HA-S150-PX-E headphones/headset Black,Pink data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-S150-PX-E, Headphones, Black,Pink, 1.2 m, Wired, Supraaural, 12 - 23000 Hz

Long summary description JVC HA-S150-PX-E headphones/headset Black,Pink:
This is an auto-generated long summary of JVC HA-S150-PX-E headphones/headset Black,Pink based on the first three specs of the first five spec groups.

JVC HA-S150-PX-E. Product type: Headphones, Product colour: Black,Pink, Cable length: 1.2 m. Connectivity technology: Wired. Ear coupling: Supraaural, Headphone frequency: 12 - 23000 Hz, Impedance: 32 Ω. Weight: 68 g. Maximum input power: 0.5 W

Performance
Product type *
The sub-category of the product.
Headphones
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Pink
Cable length
How long the cable is.
1.2 m
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Supraaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
12 - 23000 Hz
Headphones
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
32 Ω
Headphone sensitivity
105 dB
Magnet type
Type of magnet e.g. neodymium.
Neodymium
Driver unit
3 cm
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
68 g
Other features
Maximum input power
The maximum power that can be inputted into the device.
0.5 W
Brand Image Product code Product Stock Price from
JVC HA-S150-VX-E headphones/headset Black,Violet JVC HA-S150-VX-E headphones/headset Black,Violet
(show image)
HA-S150-VX-E HA-S150-VX-E 0,00
(excl. VAT)
0 (incl. VAT)
JVC HA-S150-BX-E headphones/headset Black JVC HA-S150-BX-E headphones/headset Black
(show image)
HA-S150-BX-E HA-S150-BX-E 0,00
(excl. VAT)
0 (incl. VAT)
JVC HA-S150-SX-E headphones/headset Black,Silver JVC HA-S150-SX-E headphones/headset Black,Silver
(show image)
HA-S150-SX-E HA-S150-SX-E 0,00
(excl. VAT)
0 (incl. VAT)
JVC HA-S150-AX-E headphones/headset Black,Blue JVC HA-S150-AX-E headphones/headset Black,Blue
(show image)
HA-S150-AX-E HA-S150-AX-E 0,00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array