JVC HA-G101, Wired, 8 - 22000 Hz, Music, 170 g, Headphones, Black, Blue
JVC HA-G101. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 8 - 22000 Hz. Cable length: 3 m. Weight: 170 g. Product colour: Black, Blue