location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-FX35 Headphones Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-FX35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA-FX35-B-E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2023 16:09:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-FX35 Headphones Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wired
  • - Intraaural 8 - 23000 Hz 16 Ω 102 dB
Long product name JVC HA-FX35 Headphones Wired Black :
The long product name of JVC HA-FX35 Headphones Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HA-FX35 Marshmallow
More>>>
Short summary description JVC HA-FX35 Headphones Wired Black:
This short summary of the JVC HA-FX35 Headphones Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-FX35, Wired, 8 - 23000 Hz, Headphones, Black

Long summary description JVC HA-FX35 Headphones Wired Black:
This is an auto-generated long summary of JVC HA-FX35 Headphones Wired Black based on the first three specs of the first five spec groups.

JVC HA-FX35. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 8 - 23000 Hz. Cable length: 1.2 m, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 03:00:47
Uk has collected 1 expert review for JVC HA-FX35 Headphones Wired Black and the rating is 88 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
88%
Source Review comments Score
toptenreviews.com
Updated:
2011-09-15 03:00:45
JVC’s Marshmallow Inner-ear Headphones are one of the most popular earbuds available today. Many people are familiar with marshmallow headphones, but few people are so familiar with their quality and performance. We have chosen these earbuds to be incl...
Good These headphones fit comfortably and can reach bass levels no competing earbuds can even dream of...
Bad These aren't the most durable earbuds.
Bottom line They provide great bass, but the overall sound quality and design need improvement...
88%