Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC HA-F140 White Intraaural headphone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-F140
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA-F140W show
Show alternative article codes used in the online market place
Category
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5780
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC HA-F140 White Intraaural headphone :
The short editorial description of JVC HA-F140 White Intraaural headphone

JVC HA-F140, 16 - 20.000 Hz, 1 m, 16ohms
More>>>
Short summary description JVC HA-F140 White Intraaural headphone:
This short summary of the JVC HA-F140 White Intraaural headphone data-sheet is auto-generated and uses the product title and the first six key specs.
JVC HA-F140, Intraaural, Wired, 16 - 20000 Hz, 108 dB, 1 m, White
Long summary description JVC HA-F140 White Intraaural headphone :

JVC HA-F140. Ear coupling: Intraaural, Headphone frequency: 16 - 20000 Hz, Headphone sensitivity: 108 dB, Impedance: 16 Ω, Magnet type: Neodymium. Cable length: 1 m. Colour of product: White

This is an auto-generated long summary of JVC HA-F140 White Intraaural headphone based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.