JVC GZ-MG730 + Dock, 7 MP, CCD, 25.4 / 2.5 mm (1 / 2.5"), 30 GB, 6.86 cm (2.7"), LCD
JVC GZ-MG730 + Dock. Total megapixels: 7 MP, Sensor type: CCD, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"). Optical zoom: 10x, Digital zoom: 300x, Filter size: 43 mm. Internal storage capacity: 30 GB. Camera shutter speed: 1/2 - 1/1000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD