Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GZ-MG365 HDD Camcorder 60GB 0.68 MP CCD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MG365 HDD Camcorder 60GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MG365
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5273
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC GZ-MG365 HDD Camcorder 60GB 0.68 MP CCD Black :
The short editorial description of JVC GZ-MG365 HDD Camcorder 60GB 0.68 MP CCD Black

GZ-MG365 HDD Camcorder 60GB 1/6" CCD
More>>>
JVC GZ-MG365 HDD Camcorder 60GB 0.68 MP CCD Black:
The official marketing text of JVC GZ-MG365 HDD Camcorder 60GB 0.68 MP CCD Black as supplied by the manufacturer

With the GZ-MG365B Everio Hard Drive Camcorder you can Record all the stuff that makes life more fun. Everio has been redesigned to offer more satisfaction in a smaller, lighter body. It's the world's smallest and lightest hard Disk camcorder, so you can shoot actively without fatigue, and travel with lots of space left over when you pack your bags.

The Everio models have been equipped with a high-performance Lens developed by camera specialist, KONICA MINOLTA. It captures clear and bright images. Everio is equipped with an industry-leading 35x Optical Zoom for incredible magnification with full optical quality. Digital zoom takes you up to 800x. Internal high-capacity HDD allows extremely long Recording times.

With the 60GB model, you can store up to 75 hours of video. To safeguard Hard Disk Drive from shocks and vibrations, the Everio has a Floating Suspension System that effectively dampens vibrations through polymer shock absorbers. You can choose the picture quality from four modes, from high-quality video equivalent to DVD Movie to small-sized clip ideal for uploading to the Web.

Short summary description JVC GZ-MG365 HDD Camcorder 60GB 0.68 MP CCD Black:
This short summary of the JVC GZ-MG365 HDD Camcorder 60GB 0.68 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-MG365 HDD Camcorder 60GB, 0.68 MP, CCD, 25.4 / 6 mm (1 / 6"), 60 GB, 6.86 cm (2.7"), LCD

Long summary description JVC GZ-MG365 HDD Camcorder 60GB 0.68 MP CCD Black:
This is an auto-generated long summary of JVC GZ-MG365 HDD Camcorder 60GB 0.68 MP CCD Black based on the first three specs of the first five spec groups.

JVC GZ-MG365 HDD Camcorder 60GB. Total megapixels: 0.68 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 800x, Filter size: 3.05 cm. Internal storage capacity: 60 GB. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Black

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.68 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 6 mm (1 / 6")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
35x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
800x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3.05 cm
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
60 GB
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
HDMI *
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
S-Video out *
The port (socket) where the output for the S-Video is connected.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
54 mm
Depth *
The distance from the front to the back of something.
119 mm
Height *
The measurement of the product from head to foot or from base to top.
68 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
360 g
Other features
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Manual focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:42:48
Uk has collected 1 expert review for JVC GZ-MG365 HDD Camcorder 60GB 0.68 MP CCD Black and the rating is 64 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:42:50
Nl heeft 1 proffesionele recensie voor JVC GZ-MG365 HDD Camcorder 60GB 0,68 MP CCD Zwart gevonden en de beoordeling is 64 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
64%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:42:48
Fr a recueilli 1 avis d’experts pour JVC GZ-MG365 HDD Camcorder 60GB 0,68 MP CCD (dispositif à transfert de charge) Noir et la note moyenne est de 64 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:42:49
De hat 1 Expertenmeinung für JVC GZ-MG365 HDD Camcorder 60GB 0,68 MP CCD Schwarz zusammengestellt, die Beurteilung ist 64 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
64%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:42:48
Testseek ha raccolto 1 recensione da parte di esperti per JVC GZ-MG365 HDD Camcorder 60GB 0,68 MP CCD Nero e la valutazione è di 64 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
64%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:42:48
Es ha coleccionado 1 opiniones de expertos para JVC GZ-MG365 HDD Camcorder 60GB 0,68 MP CCD Negro y la calificación media es 64 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
64%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:42:50
Dk har samlet 1 ekspertanmeldelse for JVC GZ-MG365 HDD Camcorder 60GB 0,68 MP CCD Sort og bedømmelsen er 64 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
64%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:42:49
Se har samlat in 1 experttest för JVC GZ-MG365 HDD Camcorder 60GB 0,68 MP CCD Svart och det genomsnittliga betyget är 64 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
64%
Show all
Customer service details