Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GZ-MG335 HDD Camcorder 30GB 0.8 MP CCD Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MG335 HDD Camcorder 30GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MG335
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5844
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC GZ-MG335 HDD Camcorder 30GB 0.8 MP CCD Silver :
The short editorial description of JVC GZ-MG335 HDD Camcorder 30GB 0.8 MP CCD Silver

GZ-MG335 HDD Camcorder 30GB 1/6" CCD
More>>>
JVC GZ-MG335 HDD Camcorder 30GB 0.8 MP CCD Silver:
The official marketing text of JVC GZ-MG335 HDD Camcorder 30GB 0.8 MP CCD Silver as supplied by the manufacturer

Stay in the picture with the Everio GZ-MG335 from JVC! Supplied with a remote control and a docking station, this camcorder has everything to please. Its 30 GB built-in hard drive stores up to 7 hours of video in ULTRA FINE mode and in MPEG2 quality, while its 800,000-pixel CCD sensor, Konica Minolta lens and Gigabrid processor take perfect pictures.

With this camcorder, you’ll be able to get up closer to your subjects, thanks to its 35x optical zoom, and watch your home videos and short films with friends and family. The GZ-MG335 also has a special photo mode that saves images to microSD and high capacity SD memory cards, plus a DV output for transferring videos to the docking station provided. Perfect pictures are yours for the taking with the GZ-MG335!

Short summary description JVC GZ-MG335 HDD Camcorder 30GB 0.8 MP CCD Silver:
This short summary of the JVC GZ-MG335 HDD Camcorder 30GB 0.8 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-MG335 HDD Camcorder 30GB, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 30 GB, 6.86 cm (2.7"), LCD

Long summary description JVC GZ-MG335 HDD Camcorder 30GB 0.8 MP CCD Silver:
This is an auto-generated long summary of JVC GZ-MG335 HDD Camcorder 30GB 0.8 MP CCD Silver based on the first three specs of the first five spec groups.

JVC GZ-MG335 HDD Camcorder 30GB. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 800x, Focal length range (f-f): 2.2 - 77 mm. Internal storage capacity: 30 GB, Compatible memory cards: microSDHC. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Silver

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.8 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 6 mm (1 / 6")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
35x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
800x
Image stabilizer *
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.2 - 77 mm
Focal length (35mm film equivalent)
36 - 1260 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3.05 cm
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
30 GB
Compatible memory cards *
Types of memory cards which can be used with this product.
microSDHC
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
S-Video out *
The port (socket) where the output for the S-Video is connected.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BN-VF808
Weight & dimensions
Width *
The measurement or extent of something from side to side.
54 mm
Depth *
The distance from the front to the back of something.
113 mm
Height *
The measurement of the product from head to foot or from base to top.
68 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
360 g
Other features
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Manual focus
Yes
Noise reduction
Yes
Twilight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:07:01
Uk has collected 2 expert reviews for JVC GZ-MG335 HDD Camcorder 30GB 0.8 MP CCD Silver and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:07:01
Nl heeft 2 proffesionele recensies verzameld voor JVC GZ-MG335 HDD Camcorder 30GB 0,8 MP CCD Zilver. Het gemiddelde van deze proffesionele recensies is 62 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
62%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:07:01
Fr a recueilli 2 avis d’experts pour JVC GZ-MG335 HDD Camcorder 30GB 0,8 MP CCD (dispositif à transfert de charge) Argent et la note moyenne est de 62 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
62%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:07:01
De hat 2 Expertenmeinungen über JVC GZ-MG335 HDD Camcorder 30GB 0,8 MP CCD Silber eingeholt. Das duchschnittliche Epertenrating ist 62 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
62%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:07:01
Testseek ha raccolto 2 recensioni da parte di esperti per JVC GZ-MG335 HDD Camcorder 30GB 0,8 MP CCD Argento e la valutazione media da parte degli esperti è di 62 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
62%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:07:01
Es ha coleccionado 2 opiniones de expertos para JVC GZ-MG335 HDD Camcorder 30GB 0,8 MP CCD Plata y la calificación media es 62 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
62%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:07:01
Dk har samlet 2 ekspertanmeldelser for JVC GZ-MG335 HDD Camcorder 30GB 0,8 MP CCD Sølv og den gennemsnitlige ekspertbedømmelse er 62 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
62%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:07:01
Testseek получил 2 экспертных оценок для JVC GZ-MG335 HDD Camcorder 30GB 0,8 МП CCD Серебряный, средний экспертный рейтинг составляет 62 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
62%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:07:01
Se har samlat in 2 experttester för JVC GZ-MG335 HDD Camcorder 30GB 0,8 MP CCD Silver och det genomsnittliga betyget är 62 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
62%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:07:01
Testseek har samlet 2 ekspertomtaler for JVC GZ-MG335 HDD Camcorder 30GB 0,8 MP CCD Sølv og gjennomsnittlig rating fra ekspertene er 62 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
62%
Source Review comments Score
Howstuffworks.com
Updated:
2011-07-31 20:07:01
The Everio GZ-MG335 is a step up from the introductory GZ-MG330 in JVCs latest range of HDD DV camcorders, but offers little in the way of improved specifications or additional features. The JVC Everio GZ-MG335 comes in silver only and lacks the optio...
Good Excellent storage capacity, small and light, innovative laser touch operation, includes docking station...
Bad Average video performance in good lighting, poor low light performance, no choice of color...
Bottom line The Everio GZ-MG335 is a step up from the introductory GZ-MG330 in JVCs latest range of HDD DV camcorders, but offers little in the way of improved specifications or additional features. The JVC Everio GZ-MG335 comes in silver only and lacks the opti...
60%
Howstuffworks.com
Updated:
2011-07-31 20:06:59
The Everio GZ-MG335 is a step up from the introductory GZ-MG330 in JVCs latest range of HDD DV camcorders, but offers little in the way of improved specifications or additional features. The JVC Everio GZ-MG335 comes in silver only and lacks the optio...
Good Excellent storage capacity, small and light, innovative laser touch operation, includes docking station...
Bad Average video performance in good lighting, poor low light performance, no choice of color...
Bottom line The Everio GZ-MG335 is a step up from the introductory GZ-MG330 in JVCs latest range of HDD DV camcorders, but offers little in the way of improved specifications or additional features. The JVC Everio GZ-MG335 comes in silver only and lacks the opti...
60%
Show all
Customer service details