Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GZ-MG330 HDD Camcorder 30GB Silver 0.8 MP CCD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MG330 HDD Camcorder 30GB Silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MG330S show
Show alternative article codes used in the online market place
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5120
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC GZ-MG330 HDD Camcorder 30GB Silver 0.8 MP CCD :
The short editorial description of JVC GZ-MG330 HDD Camcorder 30GB Silver 0.8 MP CCD

GZ-MG330 HDD Camcorder 30GB 1/6" CCD Silver
More>>>
JVC GZ-MG330 HDD Camcorder 30GB Silver 0.8 MP CCD:
The official marketing text of JVC GZ-MG330 HDD Camcorder 30GB Silver 0.8 MP CCD as supplied by the manufacturer

Stay in the picture with the Everio GZ-MG330 from JVC! This camcorder has everything to please. Its 30 GB built-in hard drive stores up to 7 hours of video in ULTRA FINE mode and in MPEG2 quality, while its 800,000-pixel CCD sensor, Konica Minolta lens and Gigabrid processor take perfect pictures.

With this camcorder, you’ll be able to get up closer to your subjects, thanks to its 35x optical zoom, and watch your home videos and short films with friends and family. The GZ-MG330 also has a special photo mode that saves images to microSD and high capacity SD memory cards. Perfect pictures are yours for the taking with the GZ-MG330!

Short summary description JVC GZ-MG330 HDD Camcorder 30GB Silver 0.8 MP CCD:
This short summary of the JVC GZ-MG330 HDD Camcorder 30GB Silver 0.8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-MG330 HDD Camcorder 30GB Silver, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 30 GB, 6.86 cm (2.7"), LCD

Long summary description JVC GZ-MG330 HDD Camcorder 30GB Silver 0.8 MP CCD:
This is an auto-generated long summary of JVC GZ-MG330 HDD Camcorder 30GB Silver 0.8 MP CCD based on the first three specs of the first five spec groups.

JVC GZ-MG330 HDD Camcorder 30GB Silver. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 800x, Focal length range (f-f): 2.2 - 77 mm. Internal storage capacity: 30 GB, Compatible memory cards: microSDHC. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Silver

Image sensor
Total megapixels *
A megapixel (MP or Mpx) is one million pixels, and is a term used not only for the number of pixels in an image, but also to express the number of image sensor elements of digital cameras or the number of display elements of digital displays. For example, a camera that makes a 2048 × 1536 pixel image typically uses a few extra rows and columns of sensor elements and is commonly said to have "3.2 megapixels" or "3.4 megapixels", depending on whether the number reported is the "effective" or the "total" pixel count (as opposed to the 2048 × 1536 = 3,145,728 finished image pixels).
0.8 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Optical sensor size *
Optical sensors are electronic detectors that convert light, or a change in light, into an electronic signal. They are used in many industrial and consumer applications e.g. lamps that turn on automatically in response to darkness. Optical sensors come in many sizes.
25.4 / 6 mm (1 / 6")
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
35x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
800x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
2.2 - 77 mm
Focal length (35mm film equivalent)
36 - 1260 mm
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3.05 cm
Storage
Internal storage capacity *
The amount e.g of data which can be stored inside the device.
30 GB
Compatible memory cards *
Types of memory cards which can be used with this product.
microSDHC
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.86 cm (2.7")
Display
The description of display that can includes display type, resolution, size etc.
LCD
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
BN-VF808
Weight & dimensions
Width *
The measurement or extent of something from side to side.
54 mm
Depth *
The distance from the front to the back of something.
113 mm
Height *
The measurement of the product from head to foot or from base to top.
68 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
360 g
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Auto focus
Device focusing a camera or other piece of equipment automatically.
Yes
Manual focus
Yes
Noise reduction
Yes
Sports
Yes
Twilight
Yes
Customer service details