JVC logo

JVC GZ-MG330A HDD/micro SD Hybrid camcorder 0 MP CCD

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1767
Info modified on:
04 Apr 2019, 08:43:13
Short summary description JVC GZ-MG330A HDD/micro SD Hybrid camcorder 0 MP CCD:

JVC GZ-MG330A HDD/micro SD Hybrid camcorder, 0 MP, CCD, 25.4 / 6 mm (1 / 6"), 30 GB, 6.86 cm (2.7"), LCD

Long summary description JVC GZ-MG330A HDD/micro SD Hybrid camcorder 0 MP CCD:

JVC GZ-MG330A HDD/micro SD Hybrid camcorder. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 35x, Digital zoom: 800x, Filter size: 30.5 mm. Internal storage capacity: 30 GB. Camera shutter speed: 1/2 - 1/1000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.