JVC logo

JVC GZ-MG275 Hard Disk Camcorder 2.18 MP CCD Black, Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3945
Info modified on:
07 Mar 2024, 15:34:52
Short summary description JVC GZ-MG275 Hard Disk Camcorder 2.18 MP CCD Black, Silver:

JVC GZ-MG275 Hard Disk Camcorder, 2.18 MP, CCD, 25.4 / 3.9 mm (1 / 3.9"), 40 GB, 6.86 cm (2.7"), LCD

Long summary description JVC GZ-MG275 Hard Disk Camcorder 2.18 MP CCD Black, Silver:

JVC GZ-MG275 Hard Disk Camcorder. Total megapixels: 2.18 MP, Sensor type: CCD, Optical sensor size: 25.4 / 3.9 mm (1 / 3.9"). Optical zoom: 10x, Digital zoom: 300x, Focal length range: 3.8 - 38 mm. Internal storage capacity: 40 GB. Display diagonal: 6.86 cm (2.7"), Display: LCD. Product colour: Black, Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.