Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC DT-V24L1U LCD Monitor computer monitor 61 cm (24") Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT-V24L1U LCD Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT-V24L1U
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5331
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year
Long product name JVC DT-V24L1U LCD Monitor computer monitor 61 cm (24") Black :
The short editorial description of JVC DT-V24L1U LCD Monitor computer monitor 61 cm (24") Black

DT-V24L1U LCDBroad Cast Studio Monitor with External sync input, Rotary adjustment knobs.
More>>>
JVC DT-V24L1U LCD Monitor computer monitor 61 cm (24") Black:
The official marketing text of JVC DT-V24L1U LCD Monitor computer monitor 61 cm (24") Black as supplied by the manufacturer

Despite its modest price tag, DT-V24L1U features the same robust design and performance as JVC's highly acclaimed DT-V24L1DU studio monitor. This version does not include HD-SDI, but provides full digital connectivity through a lossless DVI-D interface, making it suitable for a wide range of studio and computer monitoring applications. The DT-V24L1U features true native pixel-to-pixel 1080p image display. Superior scaling and de-interlacing, 10-bit 1080p processing combined with traditional rotary image controls, area markers and blue check make the DT-V24L1U the undisputed best value in critical monitoring applications.

- Native 1920 x 1080 resolution 16:9 Flat Studio Monitor
- Component HD input accepts 720p, 1080i/1080/24psf signals
- DVI-D (HDMI compatible) interface
- 1:1 Scaling Mode for pixel-to-pixel 720p display
- Rotary adjustment knobs
- External sync input
- RS-232C and RS-485 remote control
- MAKE trigger control (input selection)
- Supports wide range of HD and computer scan rates

Short summary description JVC DT-V24L1U LCD Monitor computer monitor 61 cm (24") Black:
This short summary of the JVC DT-V24L1U LCD Monitor computer monitor 61 cm (24") Black data-sheet is auto-generated and uses the product title and the first six key specs.

JVC DT-V24L1U LCD Monitor, 61 cm (24"), 1920 x 1080 pixels, LCD, 16 ms, Black

Long summary description JVC DT-V24L1U LCD Monitor computer monitor 61 cm (24") Black:
This is an auto-generated long summary of JVC DT-V24L1U LCD Monitor computer monitor 61 cm (24") Black based on the first three specs of the first five spec groups.

JVC DT-V24L1U LCD Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 16 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
61 cm (24")
Display brightness (typical) *
400 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Built-in camera *
The product has an integrated camera.
No
Multimedia
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
15
Weight & dimensions
Width *
The measurement or extent of something from side to side.
564 mm
Depth *
The distance from the front to the back of something.
99 mm
Height *
The measurement of the product from head to foot or from base to top.
408 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.7 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1920 x 1080 pixels
Customer service details