Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC HD Hard Drive Module external hard drive 100 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Hard Drive Module
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRHD100GB100
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byJVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3856
This statistic is based on the 92275 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90195 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC HD Hard Drive Module external hard drive 100 GB :
The short editorial description of JVC HD Hard Drive Module external hard drive 100 GB

100GB HD hard disk recorder
More>>>
JVC HD Hard Drive Module external hard drive 100 GB:
The official marketing text of JVC HD Hard Drive Module external hard drive 100 GB as supplied by the manufacturer

Introducing the DR-HD100, the disk recorder designed for the JVC' ProHD camcorders. Now you can take advantage of tapeless acquisition with true Direct To Edit™ (DTE) Technology and confidence recording using this compact, removable module.
The DR-HD100 interfaces with your JVC ProHD camcorder using a single IEEE-1394 cable that passes audio, video, timecode and control information. When a tape is present, each press of start and stop on your camera's record button will create an individual clip on the disk. The DR-HD100 features a comprehensive backlit display, menu system and buttons allowing easy control and management. Additionally, with the JVC's ProHD cameras you can monitor the DR-HD100 time code and disk space remaining in the viewfinder. You can preview clips in the camera's viewfinder or LCD monitor using the DR-HD100's playback mode.

DTE™ technology means that DR-HD100 files are recorded in the HDV/DV editing system's native file format. This means no capturing, no file transfer and no rendering. Files can be used instantly with the most popular applications from Adobe, Apple, Avid, Canopus, Pinnacle and many more.

Short summary description JVC HD Hard Drive Module external hard drive 100 GB:
This short summary of the JVC HD Hard Drive Module external hard drive 100 GB data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HD Hard Drive Module, 100 GB

Long summary description JVC HD Hard Drive Module external hard drive 100 GB:
This is an auto-generated long summary of JVC HD Hard Drive Module external hard drive 100 GB based on the first three specs of the first five spec groups.

JVC HD Hard Drive Module. HDD capacity: 100 GB

Hard drive
HDD capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
100 GB
Type
Characteristics of the device.
HDD
Other features
Video formats supported
The type of video formats that can be used by this device.
QuickTime
Other features
FireWire required
Yes
I/O ports
An interface on a device to which you can connect another device.
FireWire
Internal
The product is built in.
No
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Customer service details
Array