Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC Digital DIONIC 90 Battery Lithium-Ion (Li-Ion)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital DIONIC 90 Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIONIC90
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3185
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 15 Apr 2019 20:16:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name JVC Digital DIONIC 90 Battery Lithium-Ion (Li-Ion) :
The short editorial description of JVC Digital DIONIC 90 Battery Lithium-Ion (Li-Ion)

Digital DIONIC 90 Lithium Ion Battery 14.4V 90WH
More>>>
JVC Digital DIONIC 90 Battery Lithium-Ion (Li-Ion):
The official marketing text of JVC Digital DIONIC 90 Battery Lithium-Ion (Li-Ion) as supplied by the manufacturer

Accesory for ProHD Camcorder Less Lens GY-HD250CHU.

Short summary description JVC Digital DIONIC 90 Battery Lithium-Ion (Li-Ion):
This short summary of the JVC Digital DIONIC 90 Battery Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

JVC Digital DIONIC 90 Battery, Lithium-Ion (Li-Ion), 14.4 V, 90 Wh

Long summary description JVC Digital DIONIC 90 Battery Lithium-Ion (Li-Ion):
This is an auto-generated long summary of JVC Digital DIONIC 90 Battery Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

JVC Digital DIONIC 90 Battery. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 14.4 V, Battery capacity (Watt hours): 90 Wh

Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery voltage *
The voltage (V) of the battery.
14.4 V
Battery
Battery capacity (Watt hours)
90 Wh
Customer service details