JVC PC Card Adapter for MultiMediaCard/SD Memory Card, PCI, Black, Silver, Wired, Windows 95/98/98SE/Me/2000 MacOS 8.5
JVC PC Card Adapter for MultiMediaCard/SD Memory Card. Host interface: PCI. Product colour: Black, Silver. Connectivity technology: Wired, Compatible operating systems: Windows 95/98/98SE/Me/2000 MacOS 8.5