Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC BR-HD50U Professional DVD Recorder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR-HD50U Professional DVD Recorder
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR-HD50U
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5528
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 05 May 2019 05:02:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name JVC BR-HD50U Professional DVD Recorder :
The short editorial description of JVC BR-HD50U Professional DVD Recorder

BR-HD50U Professional DVD Recorder with Advanced HD performance in a compact, uncomplicated recorder with multi-format video output.
More>>>
JVC BR-HD50U Professional DVD Recorder:
The official marketing text of JVC BR-HD50U Professional DVD Recorder as supplied by the manufacturer

The companion model to ProHD camcorders, this HDV/DV spooler is designed to transfer video and audio data to a non-linear editing system. Optimized for use with a wide variety of existing systems and formats, this unit features switchable HDV and DV modes and analog outputs. You can also connect it to a plasma or LCD panels equipped with an HDMI connector and use it as a low-cost viewer. With its low cost and high flexibility, the BR-HD50 is ideal for any facility looking for a smooth upgrade path from standard definition to HD.

HDV recording

- As the HDV format uses the same recording track pitch as Professional DV, the BR-HD50 can record signals in either standard or high definition depending on the user's needs.

Multi-format output/Cross-converter function

- A sophisticated cross-converter function enables output not only of 720p signals, but also 1080i, 480/576p and 480/576i signals. Plus, thanks to switchable HDV and DV recording mode functionality along with DVCAM playback, you'll have no problems adding this recorder/player to your existing editing system.

HDV international compatibility

- Switch between HDV 60 Hz or 50 Hz base as required, allowing recording and playback of 720/25p and 576/50p in addition to 720/24p/30p/60p and 480/60p. This makes it easy to work with internationally sourced material and transfer it to a non-linear system for editing and then archiving to tape. You can also record to Standard DV or Mini DV tape in either HDV 60 Hz or 50 Hz base format.
- Cannot be used as an HDV 60 Hz/50 Hz converter. The BR-HD50U can record and play back signals in both HDV 60 Hz and 50 Hz formats.

Recording system

- The BR-HD50U can record HDV format 720/30p/25p/24p/60p, 480/60p or 576/50p video and DV format 480/60i and 480/24p video. Note: HDV signals must be input via IEEE-1394 connector.
- Transfer audio and video data to non-linear editing system
- Switchable HDV and DV modes
- Multi-format output (selectable)
- Full size DV / MiniDV compatibility
- DVCAM playback
- HDMI digital output
- Time code reader/generator

Short summary description JVC BR-HD50U Professional DVD Recorder:
This short summary of the JVC BR-HD50U Professional DVD Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

JVC BR-HD50U Professional DVD Recorder, 20 W, 3.9 kg, DC 12 V, 212 x 327 x 88 mm, 720/24p, 720/25p, 720/30p, 576/50p, 480/60p, 480/24p, 480/60i

Long summary description JVC BR-HD50U Professional DVD Recorder:
This is an auto-generated long summary of JVC BR-HD50U Professional DVD Recorder based on the first three specs of the first five spec groups.

JVC BR-HD50U Professional DVD Recorder. Power consumption (typical): 20 W. Weight: 3.9 kg. Power requirements: DC 12 V, Dimensions (WxDxH): 212 x 327 x 88 mm, Recording format: 720/24p, 720/25p, 720/30p, 576/50p, 480/60p, 480/24p, 480/60i

Technical details
Device type *
Type or category of the device.
DVD recorder
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.9 kg
Other features
Power requirements
DC 12 V
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
212 x 327 x 88 mm
Recording format
720/24p, 720/25p, 720/30p, 576/50p, 480/60p, 480/24p, 480/60i
Customer service details